TE Connectivity Contacts 926869-3

Description
UNIV-MNL SOCKET 1
Request a Quote Datasheet
Description
UNIV-MNL SOCKET 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 926869-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926869-3
Contacts 926869-3
UNIV-MNL SOCKET 1

UNIV-MNL SOCKET 1

Buy Now
Connectors, Interconnects - Rectangular Connectors - Contacts - 1136559-926869-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1136559-926869-3
Connectors, Interconnects - Rectangular Connectors - Contacts 1136559-926869-3
Win Source Part Number: 1136559-926869-3 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 13-15 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,500 Alternative Parts (Cross-Reference): 9268693; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 926869-3-ND,A107138T R,-926869-3-SI,A1071 38CT,9268693 Base Product Number: 926869

Win Source Part Number: 1136559-926869-3
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Universal MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 13-15 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 2,500
Alternative Parts (Cross-Reference): 9268693;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 926869-3-ND,A107138TR,-926869-3-SI,A107138CT,9268693
Base Product Number: 926869

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-926869-3
19A 600V Electronic Connector 332-926869-3
Power Contact, Female, Crimp, 19A, 600V, 13-15AWG, Tin Product overview: 926869-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926869-3 can be used for catalog matching and distributor lookup.

Power Contact, Female, Crimp, 19A, 600V, 13-15AWG, Tin Product overview: 926869-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926869-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Contacts - A107138TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107138TR-ND
Rectangular Connector Contacts A107138TR-ND
Socket Contact Tin 13-15 AWG Crimp

Socket Contact Tin 13-15 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107138CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107138CT-ND
Rectangular Connector Contacts A107138CT-ND
Socket Contact Tin 13-15 AWG Crimp

Socket Contact Tin 13-15 AWG Crimp

Buy Now Datasheet
Contact, Socket, 15-13Awg, Crimp; Product Range Amp - Te Connectivity - 13M4378 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 15-13Awg, Crimp; Product Range Amp - Te Connectivity
13M4378
Contact, Socket, 15-13Awg, Crimp; Product Range Amp - Te Connectivity 13M4378
CONTACT, SOCKET, 15-13AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:15AWG RoHS Compliant: Yes

CONTACT, SOCKET, 15-13AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:15AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926869-3 1136559-926869-3 332-926869-3 A107138TR-ND 13M4378
Product Name Contacts Connectors, Interconnects - Rectangular Connectors - Contacts 19A 600V Electronic Connector Rectangular Connector Contacts Contact, Socket, 15-13Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details