TE Connectivity Automotive Connector EMC Shielding 9-2370714-1

Description
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 2 Product Type Features Connector Shielding Accessory Type : Shield Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 2 Product Type Features Connector Shielding Accessory Type : Shield Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 9-2370714-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
9-2370714-1
Automotive Connector EMC Shielding 9-2370714-1
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 2 Product Type Features Connector Shielding Accessory Type : Shield Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Configuration Features


  • Number of Positions : 2

Product Type Features


  • Connector Shielding Accessory Type : Shield
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 1734-9-2370714-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-9-2370714-1-ND
Rectangular Connector Accessories 1734-9-2370714-1-ND
CU ALLOY,SHIELD ASSY,CONN HSG,DA

CU ALLOY,SHIELD ASSY,CONN HSG,DA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 9-2370714-1 1734-9-2370714-1-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details
Rectangular Connector Accessories - 103682-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers