TE Connectivity Rectangular Wire & Cable Connectors & Housings 926500-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Positions by Circuit Application : 24+10 Number of Power Positions : 34 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 66 MM  [2.598 INCH ] Connector Length : 35 MM  [1.378 INCH ] Connector Width : 19.2 MM  [.756 INCH ] Row-to-Row Spacing : 2 MM  [.157 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Polyphenylene Sulfide (PPS) GF40 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Positions by Circuit Application : 24+10 Number of Power Positions : 34 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 66 MM  [2.598 INCH ] Connector Length : 35 MM  [1.378 INCH ] Connector Width : 19.2 MM  [.756 INCH ] Row-to-Row Spacing : 2 MM  [.157 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Polyphenylene Sulfide (PPS) GF40 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 926500-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
926500-1
Rectangular Wire & Cable Connectors & Housings 926500-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Positions by Circuit Application : 24+10 Number of Power Positions : 34 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 66 MM  [2.598 INCH ] Connector Length : 35 MM  [1.378 INCH ] Connector Width : 19.2 MM  [.756 INCH ] Row-to-Row Spacing : 2 MM  [.157 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Polyphenylene Sulfide (PPS) GF40 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 34
  • Number of Positions by Circuit Application : 24+10
  • Number of Power Positions : 34
  • Number of Rows : 4
  • Number of Signal Positions : 24

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Connector Height : 66 MM  [2.598 INCH ]
  • Connector Length : 35 MM  [1.378 INCH ]
  • Connector Width : 19.2 MM  [.756 INCH ]
  • Row-to-Row Spacing : 2 MM  [.157 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Material : Polyphenylene Sulfide (PPS) GF40

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 72

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
Backplane Connector Housings - 926500-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
926500-1-ND
Backplane Connector Housings 926500-1-ND
34 Position Housing for Male Pins Connector Black Free Hanging (In-Line)

34 Position Housing for Male Pins Connector Black Free Hanging (In-Line)

Buy Now Datasheet
Wire Housings & Plugs - 6808970P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6808970P
Wire Housings & Plugs 6808970P
TE Connectivity 926500-1

TE Connectivity 926500-1

Supplier's Site
Wire Housings & Plugs - 6808970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6808970
Wire Housings & Plugs 6808970
TE Connectivity 926500-1

TE Connectivity 926500-1

Supplier's Site
Wire Housings & Plugs - 1618613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1618613
Wire Housings & Plugs 1618613
TE Connectivity 926500-1

TE Connectivity 926500-1

Supplier's Site
Backplane Connectors - 926500-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
926500-1
Backplane Connectors 926500-1
34P SER M GEHAEUSE

34P SER M GEHAEUSE

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
926500-1
Backplane Connectors 926500-1
Backplane Connectors

Backplane Connectors

Buy Now
34P Ser M Gehaeuse Amp - Te Connectivity - 16H9757 - Newark, An Avnet Company
Chicago, IL, United States
34P Ser M Gehaeuse Amp - Te Connectivity
16H9757
34P Ser M Gehaeuse Amp - Te Connectivity 16H9757
34P SER M GEHAEUSE

34P SER M GEHAEUSE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926500-1 926500-1-ND 6808970P 6808970 926500-1 16H9757
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Wire Housings & Plugs Wire Housings & Plugs Backplane Connectors 34P Ser M Gehaeuse Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-232-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - A130853-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details