TE Connectivity Housings, Boots 926523-1

Description
3 Position Housing Connector Female, Receptacle Black
Request a Quote Datasheet
Description
3 Position Housing Connector Female, Receptacle Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - 926523-1-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
926523-1-ND
Housings, Boots 926523-1-ND
3 Position Housing Connector Female, Receptacle Black

3 Position Housing Connector Female, Receptacle Black

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1363571-926523-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363571-926523-1
Connectors, Interconnects - Terminals - Housings, Boots 1363571-926523-1
Win Source Part Number: 1363571-926523-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock Package: Bulk Product Status: Active Base Product Number: 926523 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Black Number of Positions: 3 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle Stacking Direction: Side to Side Material: Polyamide (PA66), Nylon 6/6

Win Source Part Number: 1363571-926523-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock
Package: Bulk
Product Status: Active
Base Product Number: 926523
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Black
Number of Positions: 3
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
Stacking Direction: Side to Side
Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
325-926523-1
Electronic Connector 325-926523-1
CONN RCPT HOUSING 3POS BLACK Product overview: 926523-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-926523-1 can be used for catalog matching and distributor lookup.

CONN RCPT HOUSING 3POS BLACK Product overview: 926523-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-926523-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
3P.pos.lock Hsg Amp - Te Connectivity - 01Y2660 - Newark, An Avnet Company
Chicago, IL, United States
3P.pos.lock Hsg Amp - Te Connectivity
01Y2660
3P.pos.lock Hsg Amp - Te Connectivity 01Y2660
3P.POS.LOCK HSG

3P.POS.LOCK HSG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926523-1-ND 1363571-926523-1 325-926523-1 01Y2660
Product Name Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots Electronic Connector 3P.pos.lock Hsg Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details