TE Connectivity Rectangular Wire & Cable Connectors & Housings 925313-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Power Positions : 10 Number of Rows : 1 Number of Signal Positions : 10 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 61.3 MM  [2.413 INCH ] Connector Length : 45 MM  [1.771 INCH ] Connector Width : 6.9 MM  [.272 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 6.15 MM  [.242 INCH ] Housing Material : PA 66 GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Power Positions : 10 Number of Rows : 1 Number of Signal Positions : 10 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 61.3 MM  [2.413 INCH ] Connector Length : 45 MM  [1.771 INCH ] Connector Width : 6.9 MM  [.272 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 6.15 MM  [.242 INCH ] Housing Material : PA 66 GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 925313-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
925313-1
Rectangular Wire & Cable Connectors & Housings 925313-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Power Positions : 10 Number of Rows : 1 Number of Signal Positions : 10 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 61.3 MM  [2.413 INCH ] Connector Length : 45 MM  [1.771 INCH ] Connector Width : 6.9 MM  [.272 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 6.15 MM  [.242 INCH ] Housing Material : PA 66 GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Power Positions : 10
  • Number of Rows : 1
  • Number of Signal Positions : 10

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 61.3 MM  [2.413 INCH ]
  • Connector Length : 45 MM  [1.771 INCH ]
  • Connector Width : 6.9 MM  [.272 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 6.15 MM  [.242 INCH ]
  • Housing Material : PA 66 GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
Backplane Connector Housings - 925313-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
925313-1-ND
Backplane Connector Housings 925313-1-ND
10 Position Housing for Female Sockets Connector Black

10 Position Housing for Female Sockets Connector Black

Buy Now Datasheet
Female-Hsg 10 P. Rohs Compliant Amp - Te Connectivity - 09H2164 - Newark, An Avnet Company
Chicago, IL, United States
Female-Hsg 10 P. Rohs Compliant Amp - Te Connectivity
09H2164
Female-Hsg 10 P. Rohs Compliant Amp - Te Connectivity 09H2164
FEMALE-HSG 10 P. ROHS COMPLIANT: YES

FEMALE-HSG 10 P. ROHS COMPLIANT: YES

Supplier's Site
Female-Hsg 10 P. Amp - Te Connectivity - 90AJ0805 - Newark, An Avnet Company
Chicago, IL, United States
Female-Hsg 10 P. Amp - Te Connectivity
90AJ0805
Female-Hsg 10 P. Amp - Te Connectivity 90AJ0805
FEMALE-HSG 10 P.

FEMALE-HSG 10 P.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 925313-1 925313-1-ND 09H2164
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Female-Hsg 10 P. Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-058-1206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Contacts - A25963CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details