TE Connectivity Rectangular Wire & Cable Connectors & Housings 926657-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PBT GV15 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PBT GV15 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 926657-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
926657-6
Rectangular Wire & Cable Connectors & Housings 926657-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PBT GV15 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : PBT GV15

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Wire Housings & Plugs - 6689864P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6689864P
Wire Housings & Plugs 6689864P
TE Connectivity 926657-6

TE Connectivity 926657-6

Supplier's Site
Wire Housings & Plugs - 6689864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6689864
Wire Housings & Plugs 6689864
TE Connectivity 926657-6

TE Connectivity 926657-6

Supplier's Site
Wire Housings & Plugs - 1640296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1640296
Wire Housings & Plugs 1640296
TE Connectivity 926657-6

TE Connectivity 926657-6

Supplier's Site
Rectangular Connector Housings - A106777-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106777-ND
Rectangular Connector Housings A106777-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Locking Clip Hsg Amp - Te Connectivity - 36AC9626 - Newark, An Avnet Company
Chicago, IL, United States
Locking Clip Hsg Amp - Te Connectivity
36AC9626
Locking Clip Hsg Amp - Te Connectivity 36AC9626
LOCKING CLIP HSG

LOCKING CLIP HSG

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926657-6 6689864P 6689864 A106777-ND 36AC9626
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Locking Clip Hsg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26615-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details