TE Connectivity Rectangular Wire & Cable Connectors & Housings 926682-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 6.6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 6.6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 926682-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
926682-3
Rectangular Wire & Cable Connectors & Housings 926682-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 6.6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • Number of Signal Positions : 0

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : PA 6.6

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Patch & Tabs

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
15A 600V Electronic Connector
340-926682-3
15A 600V Electronic Connector 340-926682-3
6P 6.35mm Power Connector Receptacle, 15A, 600V, UL94 V-0 Product overview: 926682-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-926682-3 can be used for catalog matching and distributor lookup.

6P 6.35mm Power Connector Receptacle, 15A, 600V, UL94 V-0 Product overview: 926682-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-926682-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6802442P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6802442P
Wire Housings & Plugs 6802442P
TE Connectivity 926682-3

TE Connectivity 926682-3

Supplier's Site
Wire Housings & Plugs - 1361886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1361886
Wire Housings & Plugs 1361886
TE Connectivity 926682-3

TE Connectivity 926682-3

Supplier's Site
Rectangular Connector Housings - A131134-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A131134-ND
Rectangular Connector Housings A131134-ND
"6 Rectangular Connectors - Housings Receptacle Natural 0.250"" (6.35mm)"

"6 Rectangular Connectors - Housings Receptacle Natural 0.250"" (6.35mm)"

Buy Now Datasheet
06P Univ.m-N-L.hsg. Rohs Compliant Amp - Te Connectivity - 71H6483 - Newark, An Avnet Company
Chicago, IL, United States
06P Univ.m-N-L.hsg. Rohs Compliant Amp - Te Connectivity
71H6483
06P Univ.m-N-L.hsg. Rohs Compliant Amp - Te Connectivity 71H6483
06P UNIV.M-N-L.HSG. ROHS COMPLIANT: YES

06P UNIV.M-N-L.HSG. ROHS COMPLIANT: YES

Supplier's Site
Wire-To-Board Connector, Universal Mate-N-Lok Series, Receptacle, 6 Rohs Compliant Amp - Te Connectivity - 52R4304 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Universal Mate-N-Lok Series, Receptacle, 6 Rohs Compliant Amp - Te Connectivity
52R4304
Wire-To-Board Connector, Universal Mate-N-Lok Series, Receptacle, 6 Rohs Compliant Amp - Te Connectivity 52R4304
Wire-To-Board Connector, Universal MATE-N-LOK Series, Receptacle, 6 RoHS Compliant: Yes

Wire-To-Board Connector, Universal MATE-N-LOK Series, Receptacle, 6 RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Universal MATE-N-LOK Series, Receptacle, 6 ;RoHS Compliant: Yes - 792-926682-3 - Utmel Electronic Limited
Hong Kong, China
Wire-To-Board Connector, Universal MATE-N-LOK Series, Receptacle, 6 ;RoHS Compliant: Yes
792-926682-3
Wire-To-Board Connector, Universal MATE-N-LOK Series, Receptacle, 6 ;RoHS Compliant: Yes 792-926682-3
Wire-To-Board Connector, Universal MATE-N-LOK Series, Receptacle, 6 ;RoHS Compliant: Yes

Wire-To-Board Connector, Universal MATE-N-LOK Series, Receptacle, 6 ;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926682-3 340-926682-3 6802442P 1361886 A131134-ND 71H6483 792-926682-3
Product Name Rectangular Wire & Cable Connectors & Housings 15A 600V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings 06P Univ.m-N-L.hsg. Rohs Compliant Amp - Te Connectivity Wire-To-Board Connector, Universal MATE-N-LOK Series, Receptacle, 6 ;RoHS Compliant: Yes
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel mount Panel Mount, Snap-In Panel
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 305146 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1010-020-1206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details