WTB Terminal Connector 13.5-17 AWG
Pin Terminal 13-17AWG Brass PIN 11.4mm Roll Product overview: 925553-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-925553-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364698-925553-1
Category: Connectors, Interconnects - Terminals - Wire to Board Connectors
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 925553
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 13.5-17 AWG
Length - Overall: 0.453" (11.51mm)
Contact Material: Brass
Terminal Type: Through Board
Insulation Diameter: 0.098" ~ 0.150" (2.50mm ~ 3.81mm)
Hole Diameter: 0.106" (2.69mm)
AUTO WIRE PIN ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 925553-1 | A111651TR-ND | 392-925553-1 | 1364698-925553-1 | 16H9668 |
| Product Name | Contacts | Wire to Board Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Wire to Board Connectors | Auto Wire Pin Rohs Compliant Amp - Te Connectivity |
| Contact Size (AWG) | 13.5 to 17 AWG |