TE Connectivity Rectangular Wire & Cable Connectors & Housings 925256-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 40 Number of Rows : 4 Contact Features Contact Type : Pin Dimensions Connector Height : 23.88 MM  [.94 INCH ] Connector Length : 64.52 MM  [2.54 INCH ] Connector Width : 35 MM  [1.378 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 40 Number of Rows : 4 Contact Features Contact Type : Pin Dimensions Connector Height : 23.88 MM  [.94 INCH ] Connector Length : 64.52 MM  [2.54 INCH ] Connector Width : 35 MM  [1.378 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 925256-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
925256-1
Rectangular Wire & Cable Connectors & Housings 925256-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 40 Number of Rows : 4 Contact Features Contact Type : Pin Dimensions Connector Height : 23.88 MM  [.94 INCH ] Connector Length : 64.52 MM  [2.54 INCH ] Connector Width : 35 MM  [1.378 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 4

Contact Features


  • Contact Type : Pin

Dimensions


  • Connector Height : 23.88 MM  [.94 INCH ]
  • Connector Length : 64.52 MM  [2.54 INCH ]
  • Connector Width : 35 MM  [1.378 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyamide

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Backplane Connectors - 925256-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
925256-1
Backplane Connectors 925256-1
40P MDM GEHAEUSE

40P MDM GEHAEUSE

Buy Now
Backplane Connector Housings - 925256-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
925256-1-ND
Backplane Connector Housings 925256-1-ND
40 Position Connector Natural

40 Position Connector Natural

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 925256-1 925256-1 925256-1-ND
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Backplane Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051678-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102055-2 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers