Win Source Part Number: 1362933-926868-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 926868
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 13-15 AWG
Contact Finish: Tin
Contact Finish Thickness: 78.7µin (2.00µm)
Electronic Component
Pin Contact Tin 13-15 AWG Crimp
Pin Contact Tin 13-15 AWG Crimp
CONN PIN 13-15AWG CRIMP TIN
Power Crimp Pin, Male, Tin, 19A, 600V, Brass Product overview: 926868-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926868-1 can be used for catalog matching and distributor lookup.
UNIV.M-N-L.PIN
CONTACT, PIN, 16-13AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors;RoHS Compliant: Yes
CONTACT, PIN, 16-13AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors;RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1362933-926868-1 | 926868-1 | A126676TR-ND | 332-926868-1 | 01Y2673 | 18AH0558 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contacts | Rectangular Connector Contacts | 19A 600V Electronic Connector | Univ.m-N-L.pin Amp - Te Connectivity | Contact, Pin, 16-13Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Termination | Crimp | Crimp | Crimp | |||
| Contact Size (AWG) | 13 to 15 AWG | ? to 13 AWG |