TE Connectivity Rectangular Wire & Cable Connectors & Housings 925367-4

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length (INCH) : 4.99 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length (INCH) : 4.99 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 925367-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
925367-4
Rectangular Wire & Cable Connectors & Housings 925367-4
Body Features Primary Product Color : Green Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length (INCH) : 4.99 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6.6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height : 13.97 MM  [.55 INCH ]
  • Connector Length (INCH) : 4.99
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : PA 6.6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A121814-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A121814-ND
Rectangular Connector Housings A121814-ND
"8 Rectangular Connectors - Housings Receptacle Green 0.100"" (2.54mm)"

"8 Rectangular Connectors - Housings Receptacle Green 0.100"" (2.54mm)"

Buy Now Datasheet
Wire Housings & Plugs - 4543321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4543321
Wire Housings & Plugs 4543321
TE Connectivity 925367-4

TE Connectivity 925367-4

Supplier's Site
Wire Housings & Plugs - 4543321P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4543321P
Wire Housings & Plugs 4543321P
TE Connectivity 925367-4

TE Connectivity 925367-4

Supplier's Site
Wire Housings & Plugs - 1648689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1648689
Wire Housings & Plugs 1648689
TE Connectivity 925367-4

TE Connectivity 925367-4

Supplier's Site
Mod 4 Rec.hsg 2X04P Rohs Compliant Amp - Te Connectivity - 93F5694 - Newark, An Avnet Company
Chicago, IL, United States
Mod 4 Rec.hsg 2X04P Rohs Compliant Amp - Te Connectivity
93F5694
Mod 4 Rec.hsg 2X04P Rohs Compliant Amp - Te Connectivity 93F5694
MOD 4 REC.HSG 2X04P ROHS COMPLIANT: YES

MOD 4 REC.HSG 2X04P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 925367-4 A121814-ND 4543321 4543321P 1648689 93F5694
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Mod 4 Rec.hsg 2X04P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103311-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - 104071-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 102387-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
6 suppliers