TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 926521-2

Description
Win Source Part Number: 1363818-926521-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Package: Box Product Status: Active Base Product Number: 926521 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Black Number of Positions: 2 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Stacking Direction: Side to Side Material: Nylon
Request a Quote Datasheet
Description
Win Source Part Number: 1363818-926521-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Package: Box Product Status: Active Base Product Number: 926521 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Black Number of Positions: 2 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Stacking Direction: Side to Side Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1363818-926521-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363818-926521-2
Connectors, Interconnects - Terminals - Housings, Boots 1363818-926521-2
Win Source Part Number: 1363818-926521-2 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Package: Box Product Status: Active Base Product Number: 926521 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Black Number of Positions: 2 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Stacking Direction: Side to Side Material: Nylon

Win Source Part Number: 1363818-926521-2
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark I
Package: Box
Product Status: Active
Base Product Number: 926521
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Black
Number of Positions: 2
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Stacking Direction: Side to Side
Material: Nylon

Buy Now Datasheet
Housings, Boots - A114613-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A114613-ND
Housings, Boots A114613-ND
"2 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

"2 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-926521-2
Electronic Connector 340-926521-2
2 Pos 10mm Pitch Receptacle Wire Housing, Cable Mount, Black Product overview: 926521-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-926521-2 can be used for catalog matching and distributor lookup.

2 Pos 10mm Pitch Receptacle Wire Housing, Cable Mount, Black Product overview: 926521-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-926521-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housings, Boots - 926521-2 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
926521-2
Housings, Boots 926521-2
CONN RCPT HSG 0.25 2POS BLACK

CONN RCPT HSG 0.25 2POS BLACK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363818-926521-2 A114613-ND 340-926521-2 926521-2
Product Name Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots Electronic Connector Housings, Boots
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products