DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1470
1480
1490
1500
1510
1520
1526
1527
1528
1529
1530
1531
1532
1533
1534
1535
1536
1537
1538
1540
1550
1560
1570
1580
1590
1600
1650
1700
1750
1800
1850
2000
2212
| Product Name | Notes |
|---|---|
| ".022"" DIAMATER NAIL HEAD PIN" | |
| "0.187"" (4.75mm) Quick Connect Female Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Crimp Connector Non-Mating End Insulated" | |
| "10 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Rectangular Connectors - Housings Plug Gray 0.138"" (3.50mm)" | |
| "12 Rectangular Connectors - Housings Plug White 0.118"" (3.00mm)" | |
| "12 Rectangular Connectors - Housings Plug White 0.138"" (3.50mm)" | |
| "12 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)" | |
| "16 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)" | |
| "16 Rectangular Connectors - Housings Plug White 0.118"" (3.00mm)" | |
| "2 Rectangular Connectors - Housings Plug Natural 0.236"" (6.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Gray 0.236"" (6.00mm)" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "20 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount, Through Board Tin" | |
| "3M(TM) BOARDMOUNT SOCKET .050"" (" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)" | |
| "40 Position Header, Breakaway Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)" | |
| "6, 8, 10 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "9 Rectangular Connectors - Housings Plug Natural 0.244"" (6.20mm)" | |
| "Connector Header Through Hole 10 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 11 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 12 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 13 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 2 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 3 position 0.256"" (6.50mm)" | |
| "Connector Header Through Hole 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 4 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 5 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 6 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 7 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 8 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 80 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 80 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.200"" (5.08mm)" | |
| .5FHP05H,220,S,GIG,3 0/SN,T&R,NSY | |
| .5FHR04H,440,B,GIG,3 0/SN,HT,NS | |
| 0.5MM MXM-3 EDGE CARD CONN., SMT | |
| 1 POS. RING TONGUE HOUSING ASSY. | |
| 10 (Round) Pos Transistor, TO-100 Socket Gold Through Hole | |
| 10 (Round) Pos Transistor, TO-5 Socket Gold Through Hole | |
| 11 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 15 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 15 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 2.5 S.D.L P.HDR ASY 11P H/PRO. | |
| 2.5 S.D.L POST/HDR ASY 3P STD | |
| 2.5 S.D.L STD 5P HDR ASSY | |
| 2.5 SIGNAL D/LOCK HDR ASSY 12P | |
| 21 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 21 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 22 Rectangular Connectors - Housings Plug White | |
| 220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 25 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 26 Rectangular Connectors - Housings Plug Gray | |
| 26 Rectangular Connectors - Housings Plug White | |
| 3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole | |
| 31 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 32 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 14-26 AWG | |
| 4 (Round) Pos Transistor, TO-5 Socket Gold Through Hole | |
| 40 Position Header Connector Through Hole, Right Angle | |
| 41 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 51 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 51 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 5P,RAST 2.5 TAB HEADER,EX- LOCKI | |
| 6 Stud Lockwasher, Internal Tooth Lug Terminal Flat Connector | |
| 69 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 69 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 8 (Round) Pos Transistor, TO-100 Socket Gold Through Hole | |
| 8 (Round) Pos Transistor, TO-5 Socket Gold Through Hole | |
| 8P, 1.27MM PSI FLASH SOCKET, SMT | |
| 9 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™ | |
| 9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™ | |
| 91_SMP-50-0-L1/111_N E | |
| 91A1-10-04-1-B-HE050 | |
| 91A1-22-15-1-C-HE300 | |
| 91D1-24-08-1-B | |
| 91H1-09-04-1-B-HE050 | |
| 91H1-09-04-1-C-HE050 | |
| 91H1-09-04-1-ZN-HE05 0 | |
| 91H1-09-05-1-B-HE100 | |
| 91H1-09-05-2-Z-HE100 | |
| 91H1-11-05-2-Z-HE100 | |
| 91H1-11-06-1-B-HE100 | |
| 91H1-11-06-1-C-HE100 | |
| 91H1-11-06-1-ZN-HE10 0 | |
| 91H1-11-07-2-Z-HE100 | |
| 91H1-13-08-1-B-HE200 | |
| 91H1-13-08-1-C-HE200 | |
| 91H1-13-08-1-ZN-HE20 0 | |
| 91H1-15-08-1-C-HE200 | |
| 91H1-15-08-1-ZN-HE20 0 | |
| 91H1-15-09-1-C-HE200 | |
| 91H1-15-11-1-C-HE200 | |
| 91H1-17-10-1-B-HE200 | |
| 91H1-17-10-1-C-HE200 | |
| 91H1-17-10-1-ZN-HE20 0 | |
| 91H1-19-09-2-Z-HE200 | |
| 91H1-19-12-1-B-HE300 | |
| 91H1-19-12-1-C-HE300 | |
| 91H1-19-12-1-ZN-HE30 0 | |
| 91H1-21-13-2-Z-HE300 | |
| 91H1-21-14-1-B-HE300 | |
| 91H1-21-14-1-C-HE300 | |
| 91H1-21-14-1-ZN-HE30 0 | |
| 91H1-21-16-1-B | |
| 91H1-23-16-1-B-HE300 | |
| 91H1-23-16-1-C-HE300 | |
| 91H1-23-16-1-ZN-HE30 0 | |
| 91H1-25-08-1-B | |
| 91H1-25-16-1-B-HE300 | |
| 91H1-25-16-1-C-HE300 | |
| 91H1-25-16-1-ZN-HE30 0 | |
| 91H3-09-04-1-B-HE050 | |
| 91H3-09-04-1-C-HE050 | |
| 91H3-09-04-1-ZN-HE05 0 | |
| 91H3-11-06-1-B-HE100 | |
| 91H3-11-06-1-C-HE100 | |
| 91H3-11-06-1-ZN-HE10 0 | |
| 91H3-13-08-1-B-HE200 | |
| 91H3-13-08-1-C-HE200 | |
| 91H3-13-08-1-ZN-HE20 0 | |
| 91H3-15-08-1-B-HE200 | |
| 91H3-15-08-1-C-HE200 | |
| 91H3-15-08-1-ZN-HE20 0 | |
| 91H3-17-10-1-B-HE200 | |
| 91H3-17-10-1-C-HE200 | |
| 91H3-17-10-1-ZN-HE20 0 | |
| 91H3-19-12-1-B-HE300 | |
| 91H3-19-12-1-C-HE300 | |
| 91H3-19-12-1-ZN-HE30 0 | |
| 91H3-21-14-1-B-HE300 | |
| 91H3-21-14-1-C-HE300 | |
| 91H3-21-14-1-ZN-HE30 0 | |
| 91H3-23-16-1-B-HE300 | |
| 91H3-23-16-1-C-HE300 | |
| 91H3-23-16-1-ZN-HE30 0 | |
| 91H3-25-16-1-B-HE300 | |
| 91H3-25-16-1-C-HE300 | |
| 91H3-25-16-1-ZN-HE30 0 | |
| 91L1-12S-05-1-ZB-HE1 00 | |
| 91L1-20-14-1-ZB | |
| 91L1-22-14-1-B-HE300 | |
| 91L1-28-14-1-B-HE300 | |
| 91LC3-10SL-06-1-ZN-H E100 | |
| 91LC3-22-12-1-ZB-HE3 00 | |
| 91M3-12-09-1B-ET-HE2 00 | |
| 91Q1-12-04-1-ZB-HE05 0 | |
| 91SM1-10T308-1-B-HE2 00 | |
| 91SM1-18T318-1-B-HE4 00 | |
| 91SQV3-32-04-1-ZB-E3 4-HE050 | |
| 91V1-G-22-1-C-L35-HE 400 | |
| 91V1-IC-22-1-C-L35-H E400 | |
| AMP POWER D/L TAB HDR ASY 2P V | |
| Blue M3 Stud Spade Terminal Connector Crimp | |
| Blue M4 Stud Spade Terminal Connector Crimp | |
| Blue M6 Stud Spade Terminal Connector Crimp | |
| COAXIAL CONNECTOR, SMPM, 50 OHM, | |
| CONAN CONN HDR | |
| CONAN CONN RCPT | |
| CONAN CONNECTOR ASSEMBLY | |
| CONN JACK 12PORT PCB | |
| CONN MCX PLUG STR 75 OHM SOLDER | |
| CONN PLUG HSG 22POS | |
| CONN SPADE TERM M3.5 BLUE | |
| Contact Gold Power Socket Solder, PCB | |
| DYNAMIC 1200D REC HSG 8P X BLACK | |
| GET 39P PLUG ASSY B9B10 | |
| HYBRID MK-2 PLUG HSG ASSY 12P | |
| HYBRID MK-2 PLUG HSG ASSY 26P | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder | |
| MCX Connector Jack, Female Socket 75Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 75Ohm Surface Mount Solder | |
| MXM-3 PCIE 4 0.5MM 314P H 7.5MM | |
| MXM-3 PCIE 4 0.5MM, 314P H=5.2MM | |
| Pin Contact Gold 10-12 AWG Crimp | |
| POWER D/LOCK HDR ASSY 2P /7.92 | |
| Rectangular Connectors - Housings | |
| Red M3 Stud Spade Terminal Connector Crimp | |
| Red M3.5 Stud Spade Terminal Connector Crimp | |
| Red M4 Stud Spade Terminal Connector Crimp | |
| Red M5 Stud Spade Terminal Connector Crimp | |
| Red M6 Stud Spade Terminal Connector Crimp | |
| Ring Terminal Connector 3 Stud Circular Crimp | |
| Ring Terminal Connector M10 Stud Circular Crimp | |
| Ring Terminal Connector M3.5 Stud Circular Crimp | |
| Ring Terminal Connector M4 Stud Circular Crimp | |
| Ring Terminal Connector M5 Stud Circular Crimp | |
| Ring Terminal Connector M8 Stud Circular Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| SMA JACK TO RP-SMA PLUG RF ADAPT | |
| Tab Contact Gold 10-12 AWG Crimp | |
| Tab Contact Gold 14-16 AWG Crimp | |
| Tab Contact Silver 14-16 AWG Crimp | |
| Tab Contact Tin 20-22 AWG Crimp | |
| Tab Contact Tin 22-28 AWG Crimp | |
| Terminal Connector | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| Wire Pin Terminal Connector - Crimp | |
| Yellow M10 Stud Spade Terminal Connector Crimp | |
| Yellow M5 Stud Spade Terminal Connector Crimp | |
| Yellow M8 Stud Spade Terminal Connector Crimp |
| << Prev | Next >> |