TE Connectivity PCB Connector Accessories 926901-3

Description
Pin Connector UNIV-MNL Busche
Request a Quote Datasheet
Description
Pin Connector UNIV-MNL Busche
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Accessories - 2798796 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2798796
PCB Connector Accessories 2798796
Pin Connector UNIV-MNL Busche

Pin Connector UNIV-MNL Busche

Supplier's Site
PCB Connector Accessories - 2798795 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2798795
PCB Connector Accessories 2798795
Pin Connector UNIV-MNL Busche

Pin Connector UNIV-MNL Busche

Supplier's Site
Rectangular Connector Contacts - A106959-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A106959-ND
Rectangular Connector Contacts A106959-ND
Socket Contact Tin 13-15 AWG Crimp

Socket Contact Tin 13-15 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-926901-3
19A 600V Electronic Connector 332-926901-3
19A 600V Female Power Crimp Connector Tool Product overview: 926901-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926901-3 can be used for catalog matching and distributor lookup.

19A 600V Female Power Crimp Connector Tool Product overview: 926901-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926901-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Socket, Crimp, 13Awg; Product Range Amp - Te Connectivity - 99K1264 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 13Awg; Product Range Amp - Te Connectivity
99K1264
Contact, Socket, Crimp, 13Awg; Product Range Amp - Te Connectivity 99K1264
CONTACT, SOCKET, CRIMP, 13AWG; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 13AWG; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2798796 A106959-ND 332-926901-3 99K1264
Product Name PCB Connector Accessories Rectangular Connector Contacts 19A 600V Electronic Connector Contact, Socket, Crimp, 13Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 13 to 15 AWG 16 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details