TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 926882-3

Description
Win Source Part Number: 1107076-926882-3 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 Alternative Parts (Cross-Reference): 9268823; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 9268823,A107139TR,A1 07139CT,926882-3-ND Base Product Number: 926882
Request a Quote Datasheet
Description
Win Source Part Number: 1107076-926882-3 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 Alternative Parts (Cross-Reference): 9268823; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 9268823,A107139TR,A1 07139CT,926882-3-ND Base Product Number: 926882
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1107076-926882-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1107076-926882-3
Connectors, Interconnects - Rectangular Connectors - Contacts 1107076-926882-3
Win Source Part Number: 1107076-926882-3 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 Alternative Parts (Cross-Reference): 9268823; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 9268823,A107139TR,A1 07139CT,926882-3-ND Base Product Number: 926882

Win Source Part Number: 1107076-926882-3
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Universal MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,000
Alternative Parts (Cross-Reference): 9268823;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 9268823,A107139TR,A107139CT,926882-3-ND
Base Product Number: 926882

Buy Now Datasheet
Contacts - 926882-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926882-3
Contacts 926882-3
UNIV.M-N-L.SOCKET

UNIV.M-N-L.SOCKET

Buy Now
Swedesboro, NJ, United States
Contacts
926882-3
Contacts 926882-3
Contacts

Contacts

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
332-926882-3
19A 600V Electronic Connector 332-926882-3
Universal MATE-N-LOK Female Socket, 19A, 600V, Crimp, Tin/Bronze Product overview: 926882-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926882-3 can be used for catalog matching and distributor lookup.

Universal MATE-N-LOK Female Socket, 19A, 600V, Crimp, Tin/Bronze Product overview: 926882-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926882-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Contacts - A107139CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107139CT-ND
Rectangular Connector Contacts A107139CT-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107139TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107139TR-ND
Rectangular Connector Contacts A107139TR-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contact, Universal Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 35X2863 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Universal Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
35X2863
Contact, Universal Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 35X2863
Contact, Universal Mate-N-Lok Series, Socket, 20 AWG, 14 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Universal Mate-N-Lok Series, Socket, 20 AWG, 14 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1107076-926882-3 926882-3 332-926882-3 A107139CT-ND 35X2863
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Contacts 19A 600V Electronic Connector Rectangular Connector Contacts Contact, Universal Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-BFG.1B.100.PCZN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details