TE Connectivity Connector Hardware, Mounts, Locks & Retainers 926519-2

Description
Body Features Primary Product Color : Green Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 926519-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
926519-2
Connector Hardware, Mounts, Locks & Retainers 926519-2
Body Features Primary Product Color : Green Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Primary Product Material : Nylon 6/6

Industry Standards


  • UL Flammability Rating : UL 94HB

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A106231-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A106231-ND
Rectangular Connector Accessories A106231-ND
Connector Polarizing Device (Key, Plug, Post) For AMPMODU Mod IV Series

Connector Polarizing Device (Key, Plug, Post) For AMPMODU Mod IV Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 926519-2 A106231-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products