TE Connectivity Rectangular Connector Contacts 926894-3

Description
Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A122164-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122164-ND
Rectangular Connector Contacts A122164-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 926894-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926894-3
Contacts 926894-3
UNIV.M-N-L.PIN

UNIV.M-N-L.PIN

Buy Now
Swedesboro, NJ, United States
Contacts
926894-3
Contacts 926894-3
Contacts

Contacts

Buy Now
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 25M6357 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
25M6357
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 25M6357
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122164-ND 926894-3 25M6357
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data