TE Connectivity Rectangular Wire & Cable Connectors & Housings 925370-5

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 5.33 MM  [.21 INCH ] Connector Length (INCH) : 4.99 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Polyamide 6.6 GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Strain Relief : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 5.33 MM  [.21 INCH ] Connector Length (INCH) : 4.99 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Polyamide 6.6 GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Strain Relief : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 925370-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
925370-5
Rectangular Wire & Cable Connectors & Housings 925370-5
Body Features Primary Product Color : Green Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 5.33 MM  [.21 INCH ] Connector Length (INCH) : 4.99 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Polyamide 6.6 GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Strain Relief : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height : 5.33 MM  [.21 INCH ]
  • Connector Length (INCH) : 4.99
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Polyamide 6.6 GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking
  • Strain Relief : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A105294-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A105294-ND
Rectangular Connector Housings A105294-ND
"10 Rectangular Connectors - Housings Receptacle Green 0.100"" (2.54mm)"

"10 Rectangular Connectors - Housings Receptacle Green 0.100"" (2.54mm)"

Buy Now Datasheet
Mod 4 Rec Hsg 5P. Rohs Compliant Amp - Te Connectivity - 16H9656 - Newark, An Avnet Company
Chicago, IL, United States
Mod 4 Rec Hsg 5P. Rohs Compliant Amp - Te Connectivity
16H9656
Mod 4 Rec Hsg 5P. Rohs Compliant Amp - Te Connectivity 16H9656
MOD 4 REC HSG 5P. ROHS COMPLIANT: YES

MOD 4 REC HSG 5P. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 925370-5 A105294-ND 16H9656
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Mod 4 Rec Hsg 5P. Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051796-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details