TE Connectivity Rectangular Connector Contacts 926887-3

Description
Split Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Split Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A107142CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107142CT-ND
Rectangular Connector Contacts A107142CT-ND
Split Pin Contact Tin 14-20 AWG Crimp

Split Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107142TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107142TR-ND
Rectangular Connector Contacts A107142TR-ND
Split Pin Contact Tin 14-20 AWG Crimp

Split Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 926887-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926887-3
Contacts 926887-3
UNIV.M-N-L.PIN

UNIV.M-N-L.PIN

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
332-926887-3
19A 600V Electronic Connector 332-926887-3
19A 600V Male Power Pin Crimp Tool Product overview: 926887-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926887-3 can be used for catalog matching and distributor lookup.

19A 600V Male Power Pin Crimp Tool Product overview: 926887-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926887-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 18AH0559 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
18AH0559
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 18AH0559
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors;RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors;RoHS Compliant: Yes

Supplier's Site Datasheet
Univ.m-N-L.pin Rohs Compliant Amp - Te Connectivity - 16H9812 - Newark, An Avnet Company
Chicago, IL, United States
Univ.m-N-L.pin Rohs Compliant Amp - Te Connectivity
16H9812
Univ.m-N-L.pin Rohs Compliant Amp - Te Connectivity 16H9812
UNIV.M-N-L.PIN ROHS COMPLIANT: YES

UNIV.M-N-L.PIN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 81AH0326 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
81AH0326
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 81AH0326
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors;RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107142CT-ND 926887-3 332-926887-3 18AH0559 16H9812
Product Name Rectangular Connector Contacts Contacts 19A 600V Electronic Connector Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Univ.m-N-L.pin Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 20 AWG ? to 14 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1354-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details