TE Connectivity Connector Hardware, Mounts, Locks & Retainers 926635-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Locking Device Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Locking Device Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 926635-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
926635-1
Connector Hardware, Mounts, Locks & Retainers 926635-1
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Locking Device Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyamide 6.6 GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2000

Product Type Features


  • Connector Hardware Accessory Type : Locking Device
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - 926635-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
926635-1-ND
Rectangular Connector Accessories 926635-1-ND
Connector Locking Slide For AMPMODU Mod IV Series

Connector Locking Slide For AMPMODU Mod IV Series

Buy Now Datasheet
Locking Slide Amp - Te Connectivity - 19R9953 - Newark, An Avnet Company
Chicago, IL, United States
Locking Slide Amp - Te Connectivity
19R9953
Locking Slide Amp - Te Connectivity 19R9953
LOCKING SLIDE

LOCKING SLIDE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926635-1 926635-1-ND 19R9953
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Locking Slide Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 102548-6 - Powell Electronics, Inc.
TE Connectivity
View Details
4 suppliers
Headers, Male Pins - A28636-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers