1 Pos Receptacle Connector, Crimp, Nylon, Black, Straight Product overview: 926291-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-926291-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365479-926291-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark I
Package: Box
Product Status: Active
Base Product Number: 926291
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Black
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects, Flag
Terminal Size: 0.250" (6.35mm)
Material: Nylon
"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"
CONN RCPT HSG 0.25 1POS BLACK
250 POS.LOK FL.HSG ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-926291-1 | 1365479-926291-1 | A99683-ND | 926291-1 | 96B4756 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Housings, Boots | Housings, Boots | Housings, Boots | 250 Pos.lok Fl.hsg Rohs Compliant Amp - Te Connectivity |
| Termination | Quick Connect |