TE Connectivity Contacts 926898-3

Description
UNIV.M-N-L.PIN
Request a Quote Datasheet
Description
UNIV.M-N-L.PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 926898-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926898-3
Contacts 926898-3
UNIV.M-N-L.PIN

UNIV.M-N-L.PIN

Buy Now
Rectangular Connector Contacts - A106333-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A106333-ND
Rectangular Connector Contacts A106333-ND
Split Pin Contact Tin 14-20 AWG Crimp

Split Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 86C8282 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
86C8282
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 86C8282
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors RoHS Compliant: Yes

Supplier's Site
Univ.m-N-L.pin Amp - Te Connectivity - 77AC2193 - Newark, An Avnet Company
Chicago, IL, United States
Univ.m-N-L.pin Amp - Te Connectivity
77AC2193
Univ.m-N-L.pin Amp - Te Connectivity 77AC2193
UNIV.M-N-L.PIN

UNIV.M-N-L.PIN

Supplier's Site
Contact, Universal Mate-N-Lok Series, Pin, 20 Awg, 14 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 93K5476 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Universal Mate-N-Lok Series, Pin, 20 Awg, 14 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
93K5476
Contact, Universal Mate-N-Lok Series, Pin, 20 Awg, 14 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 93K5476
Contact, Universal Mate-N-Lok Series, Pin, 20 AWG, 14 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Universal Mate-N-Lok Series, Pin, 20 AWG, 14 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926898-3 A106333-ND 86C8282 77AC2193
Product Name Contacts Rectangular Connector Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Univ.m-N-L.pin Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data