TE Connectivity Automotive Connector EMC Shielding 9-2370624-2

Description
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 2 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 2 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 9-2370624-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
9-2370624-2
Automotive Connector EMC Shielding 9-2370624-2
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 2 Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Configuration Features


  • Number of Positions : 2

Product Type Features


  • Connector Shielding Accessory Type : Ferrule
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 1734-9-2370624-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-9-2370624-2-ND
Rectangular Connector Accessories 1734-9-2370624-2-ND
CU ALLOY,OUTER FERRULE,DATA DT

CU ALLOY,OUTER FERRULE,DATA DT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 9-2370624-2 1734-9-2370624-2-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-1719039-7 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Rectangular Connector Contacts - A142524TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 12 to 14 AWG
View Details
2 suppliers
Automotive Headers - 1-1418653-4 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers