TE Connectivity Data Connectivity Headers 9-2304372-9

Description
Body Features Body Material : PA GF Connector & Keying Code : Z PCB Retention Feature Plating Material : Copper Alloy Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1, 3 Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 13.5 MM  [.53 INCH ] Product Length : 21.1 MM  [.83 INCH ] Product Width : 17.75 MM  [.7 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : Blue Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .6 Shielded : Yes Other Dielectric Material : PA GF Packaging Features Packaging Method : Box Packaging Quantity : 170 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PA GF Connector & Keying Code : Z PCB Retention Feature Plating Material : Copper Alloy Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1, 3 Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 13.5 MM  [.53 INCH ] Product Length : 21.1 MM  [.83 INCH ] Product Width : 17.75 MM  [.7 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : Blue Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .6 Shielded : Yes Other Dielectric Material : PA GF Packaging Features Packaging Method : Box Packaging Quantity : 170 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 9-2304372-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
9-2304372-9
Data Connectivity Headers 9-2304372-9
Body Features Body Material : PA GF Connector & Keying Code : Z PCB Retention Feature Plating Material : Copper Alloy Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1, 3 Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 13.5 MM  [.53 INCH ] Product Length : 21.1 MM  [.83 INCH ] Product Width : 17.75 MM  [.7 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : Blue Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .6 Shielded : Yes Other Dielectric Material : PA GF Packaging Features Packaging Method : Box Packaging Quantity : 170 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Connector & Keying Code : Z
  • PCB Retention Feature Plating Material : Copper Alloy

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 1, 3
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Dimensions


  • Connector Height : 13.5 MM  [.53 INCH ]
  • Product Length : 21.1 MM  [.83 INCH ]
  • Product Width : 17.75 MM  [.7 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Color : Blue

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - .6
  • Shielded : Yes

Other


  • Dielectric Material : PA GF

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 170

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Headers, Male Pins - 17-9-2304372-9CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-9-2304372-9CT-ND
Headers, Male Pins 17-9-2304372-9CT-ND
1-PORT MATENET HDR ASSY 90DEG, Z

1-PORT MATENET HDR ASSY 90DEG, Z

Buy Now Datasheet
Headers, Male Pins - 17-9-2304372-9TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-9-2304372-9TR-ND
Headers, Male Pins 17-9-2304372-9TR-ND
1-PORT MATENET HDR ASSY 90DEG, Z

1-PORT MATENET HDR ASSY 90DEG, Z

Buy Now Datasheet
Automotive Connectors - 428511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
428511
Automotive Connectors 428511
TE Connectivity 9-2304372-9 Header

TE Connectivity 9-2304372-9 Header

Supplier's Site
Connectors - 9-2304372-9 - ODG (Origin Data Global)
Shenzhen, China
Connectors
9-2304372-9
Connectors 9-2304372-9
Automotive Connectors 1-PORT MATENET HDR ASSY 90DEG, COD Z

Automotive Connectors 1-PORT MATENET HDR ASSY 90DEG, COD Z

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 9-2304372-9 17-9-2304372-9CT-ND 428511 9-2304372-9
Product Name Data Connectivity Headers Headers, Male Pins Automotive Connectors Connectors
Connector Type Wire to Board Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder PCB
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data