TE Connectivity Contacts 926820-4

Description
.250 FLAG POSI-LOCK RECP
Request a Quote Datasheet
Description
.250 FLAG POSI-LOCK RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 926820-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926820-4
Contacts 926820-4
.250 FLAG POSI-LOCK RECP

.250 FLAG POSI-LOCK RECP

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
Electronic Connector
392-926820-4
Electronic Connector 392-926820-4
Quick Disconnect Terminal 17-20AWG Brass RCP Pre-Tin T/R Product overview: 926820-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-926820-4 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 17-20AWG Brass RCP Pre-Tin T/R Product overview: 926820-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-926820-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364961-926820-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364961-926820-4
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364961-926820-4
Win Source Part Number: 1364961-926820-4 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Package: Tape & Reel (TR) Product Status: Active Base Product Number: 926820 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 15.5-20 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.087" ~ 0.130" (2.21mm ~ 3.30mm)

Win Source Part Number: 1364961-926820-4
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark I
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 926820
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 15.5-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.087" ~ 0.130" (2.21mm ~ 3.30mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A99685TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99685TR-ND
Quick Connects, Quick Disconnect Connectors A99685TR-ND
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A99685CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99685CT-ND
Quick Connects, Quick Disconnect Connectors A99685CT-ND
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 926820-4 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
926820-4
Quick Connects, Quick Disconnect Connectors 926820-4
CONN QC RCPT 15.5-20AWG 0.250

CONN QC RCPT 15.5-20AWG 0.250

Supplier's Site Datasheet
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity - 70AH0794 - Newark, An Avnet Company
Chicago, IL, United States
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity
70AH0794
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity 70AH0794
QUICK DIS TERM, FEMALE, 6.35 X 0.81MM ROHS COMPLIANT: YES

QUICK DIS TERM, FEMALE, 6.35 X 0.81MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926820-4 392-926820-4 1364961-926820-4 A99685TR-ND 926820-4 70AH0794
Product Name Contacts Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Termination Crimp Crimp Crimp
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers