TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 926716-1

Description
Win Source Part Number: 1363690-926716-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Package: Bulk Product Status: Active Base Product Number: 926716 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Black Number of Positions: 2 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Stacking Direction: Side to Side Material: Nylon
Request a Quote Datasheet
Description
Win Source Part Number: 1363690-926716-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Package: Bulk Product Status: Active Base Product Number: 926716 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Black Number of Positions: 2 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Stacking Direction: Side to Side Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1363690-926716-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363690-926716-1
Connectors, Interconnects - Terminals - Housings, Boots 1363690-926716-1
Win Source Part Number: 1363690-926716-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Package: Bulk Product Status: Active Base Product Number: 926716 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Housing Color: Black Number of Positions: 2 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Stacking Direction: Side to Side Material: Nylon

Win Source Part Number: 1363690-926716-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark I
Package: Bulk
Product Status: Active
Base Product Number: 926716
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Style: Housing
Color: Black
Number of Positions: 2
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Stacking Direction: Side to Side
Material: Nylon

Buy Now Datasheet
Housings, Boots - 926716-1-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
926716-1-ND
Housings, Boots 926716-1-ND
"2 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

"2 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
325-926716-1
Electronic Connector 325-926716-1
CONN RCPT HSG 0.25 2POS BLACK Product overview: 926716-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-926716-1 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 0.25 2POS BLACK Product overview: 926716-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-926716-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pl 2P Housing Pa 6.6 Zytel 101 Black Amp - Te Connectivity - 36AC9627 - Newark, An Avnet Company
Chicago, IL, United States
Pl 2P Housing Pa 6.6 Zytel 101 Black Amp - Te Connectivity
36AC9627
Pl 2P Housing Pa 6.6 Zytel 101 Black Amp - Te Connectivity 36AC9627
PL 2P HOUSING PA 6.6 ZYTEL 101 BLACK

PL 2P HOUSING PA 6.6 ZYTEL 101 BLACK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363690-926716-1 926716-1-ND 325-926716-1 36AC9627
Product Name Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots Electronic Connector Pl 2P Housing Pa 6.6 Zytel 101 Black Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High - 1347-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details