Pin Contact Tin 18-24 AWG Crimp
UNIV.M-N-L.PIN ROHS COMPLIANT: YES
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors; Wire Size AWG Min:24AWG; RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106956-ND | 926897-1 | 16H9821 | 18AH0561 |
| Product Name | Rectangular Connector Contacts | Contacts | Univ.m-N-L.pin Rohs Compliant Amp - Te Connectivity | Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |