TE Connectivity Connector Hardware, Mounts, Locks & Retainers 926478-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Retention Plug Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Retention Plug Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 926478-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
926478-1
Connector Hardware, Mounts, Locks & Retainers 926478-1
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Retention Plug Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polycarbonate GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Retention Plug
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A122675-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A122675-ND
Rectangular Connector Accessories A122675-ND
Connector Retention Clip For AMPMODU Mod II and IV Series

Connector Retention Clip For AMPMODU Mod II and IV Series

Buy Now Datasheet
Retention Fork Rohs Compliant Amp - Te Connectivity - 16H9750 - Newark, An Avnet Company
Chicago, IL, United States
Retention Fork Rohs Compliant Amp - Te Connectivity
16H9750
Retention Fork Rohs Compliant Amp - Te Connectivity 16H9750
RETENTION FORK ROHS COMPLIANT: YES

RETENTION FORK ROHS COMPLIANT: YES

Supplier's Site
Retention Fork Amp - Te Connectivity - 42AJ7628 - Newark, An Avnet Company
Chicago, IL, United States
Retention Fork Amp - Te Connectivity
42AJ7628
Retention Fork Amp - Te Connectivity 42AJ7628
RETENTION FORK

RETENTION FORK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926478-1 A122675-ND 16H9750
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Retention Fork Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers