TE Connectivity Contacts 926893-3

Description
UNIV.M-N-L.SOCKET
Request a Quote Datasheet
Description
UNIV.M-N-L.SOCKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 926893-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926893-3
Contacts 926893-3
UNIV.M-N-L.SOCKET

UNIV.M-N-L.SOCKET

Buy Now
Swedesboro, NJ, United States
Contacts
926893-3
Contacts 926893-3
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A106537-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A106537-ND
Rectangular Connector Contacts A106537-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 90H9484 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
90H9484
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 90H9484
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Univ.m-N-L.socket Amp - Te Connectivity - 42AJ7635 - Newark, An Avnet Company
Chicago, IL, United States
Univ.m-N-L.socket Amp - Te Connectivity
42AJ7635
Univ.m-N-L.socket Amp - Te Connectivity 42AJ7635
UNIV.M-N-L.SOCKET

UNIV.M-N-L.SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926893-3 A106537-ND 90H9484 42AJ7635
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Univ.m-N-L.socket Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers