TE Connectivity Contacts 926901-1

Description
UNIV.M-N-L.REC.
Request a Quote Datasheet
Description
UNIV.M-N-L.REC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 926901-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926901-1
Contacts 926901-1
UNIV.M-N-L.REC.

UNIV.M-N-L.REC.

Buy Now
Swedesboro, NJ, United States
Contacts
926901-1
Contacts 926901-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A106541-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A106541-ND
Rectangular Connector Contacts A106541-ND
Socket Contact Tin 13-15 AWG Crimp

Socket Contact Tin 13-15 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-926901-1
19A 600V Electronic Connector 332-926901-1
Female Power Crimp Terminal, 19A, 600V, Brass, Tin Plated Product overview: 926901-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926901-1 can be used for catalog matching and distributor lookup.

Female Power Crimp Terminal, 19A, 600V, Brass, Tin Plated Product overview: 926901-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926901-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Socket, 15-13Awg, Crimp; Product Range Amp - Te Connectivity - 93K5479 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 15-13Awg, Crimp; Product Range Amp - Te Connectivity
93K5479
Contact, Socket, 15-13Awg, Crimp; Product Range Amp - Te Connectivity 93K5479
CONTACT, SOCKET, 15-13AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:15AWG RoHS Compliant: Yes

CONTACT, SOCKET, 15-13AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:15AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926901-1 A106541-ND 332-926901-1 93K5479
Product Name Contacts Rectangular Connector Contacts 19A 600V Electronic Connector Contact, Socket, 15-13Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 13 to 15 AWG 15 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details