Power Contact, Female, Crimp, 19A, 600V, 18-24AWG Product overview: 926884-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926884-3 can be used for catalog matching and distributor lookup.
Socket Contact Tin 18-24 AWG Crimp
Socket Contact Tin 18-24 AWG Crimp
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Contact, Universal Mate-N-Lok Series, Socket, 24 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 926884-3 | 332-926884-3 | A122185TR-ND | 13M4384 | 35X2865 |
| Product Name | Contacts | 19A 600V Electronic Connector | Rectangular Connector Contacts | Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Universal Mate-N-Lok Series, Socket, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Crimp |