Pin Contact Tin 18-24 AWG Crimp Stamped
Pin Contact Tin 18-24 AWG Crimp Stamped
Universal MATE-N-LOK Male Pin, 19A, 600V, Crimp, Tin Brass Product overview: 926886-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926886-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 969051-926886-1
Category: Connectors, Interconnects>Rectan
Series: Universal MATE-N-LOK
Type: Stamped
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -926886-1-LSI,A11165
Base Product Number: 926886
Electronic Component
Contact, Universal Mate-N-Lok Series, Pin, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111654TR-ND | 332-926886-1 | 969051-926886-1 | 926886-1 | 35X2867 |
| Product Name | Rectangular Connector Contacts | 19A 600V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Contacts | Contact, Universal Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Contact Size (AWG) | 18 to 24 AWG | ||||
| Gender | Male / Plug |