Win Source Part Number: 1363279-926933-1
Category: Connectors, Interconnects - Terminals - Wire Splice Connectors
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Mating Area
Base Product Number: 926933
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 17-18 AWG
Insulation: Non-Insulated
Termination: Crimp
Terminal Type: Crimpband, Open Band
Number of Wire Entries: Varies by Wire Size
Terminal Crimpband, Open Band Connector Crimp 17-18 AWG
Terminal Crimpband, Open Band Connector Crimp 17-18 AWG
Crimp Terminal 17-18AWG Brass PIN 6mm Pre-Tin T/R Automotive Product overview: 926933-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-926933-1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363279-926933-1 | A104119CT-ND | 392-926933-1 | 926933-1 |
| Product Name | Connectors, Interconnects - Terminals - Wire Splice Connectors | Wire Splice Connectors | Automotive Electronic Connector | Contacts |
| Termination | Crimp | Crimp |