TE Connectivity Contacts 925715-2

Description
MATENLOK PIN .140
Request a Quote Datasheet
Description
MATENLOK PIN .140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 925715-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
925715-2
Contacts 925715-2
MATENLOK PIN .140

MATENLOK PIN .140

Buy Now
Swedesboro, NJ, United States
Contacts
925715-2
Contacts 925715-2
Contacts

Contacts

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1363069-925715-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1363069-925715-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1363069-925715-2
Win Source Part Number: 1363069-925715-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 925715 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 14-20 AWG Contact Finish: Tin

Win Source Part Number: 1363069-925715-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 925715
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 14-20 AWG
Contact Finish: Tin

Buy Now Datasheet
Singapore, Singapore
17A Electronic Connector
332-925715-2
17A Electronic Connector 332-925715-2
Power Contact Pin, Crimp, 17A, 14-20AWG, Tin, Male, Straight Product overview: 925715-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-925715-2 can be used for catalog matching and distributor lookup.

Power Contact Pin, Crimp, 17A, 14-20AWG, Tin, Male, Straight Product overview: 925715-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-925715-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A99299CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99299CT-ND
Rectangular Connector Contacts A99299CT-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A99299TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A99299TR-ND
Rectangular Connector Contacts A99299TR-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 64AH9899 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
64AH9899
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 64AH9899
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOK RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOK RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 64AH9900 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
64AH9900
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 64AH9900
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOK RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Commercial MATE-N-LOK RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mate-N-Lok Series, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 16H9698 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mate-N-Lok Series, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
16H9698
Contact, Mate-N-Lok Series, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 16H9698
Contact, Mate-N-Lok Series, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Mate-N-Lok Series, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 925715-2 1363069-925715-2 332-925715-2 A99299CT-ND 64AH9899 16H9698
Product Name Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 17A Electronic Connector Rectangular Connector Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Contact, Mate-N-Lok Series, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1285-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details