DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1460
1470
1480
1490
1500
1510
1519
1520
1521
1522
1523
1524
1525
1526
1527
1528
1529
1530
1531
1540
1550
1560
1570
1580
1590
1600
1650
1700
1750
1800
1850
2000
2212
| Product Name | Notes |
|---|---|
| "0.312"" (7.92mm) Quick Connect Female 18-20 AWG Crimp Connector Non-Insulated" | |
| "1 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip Connector, Screws" | |
| "10 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "12 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "16 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "20 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "3 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "4 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip Connector, Screws" | |
| "4 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "5 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "6 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "7 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "7 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "8 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "9 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate" | |
| "PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.018"" (0.46mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.018"" (0.46mm) Dia" | |
| 10 Position Circular Connector Plug, Male Pins Solder Cup | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder | |
| 10 Position Spring Piston Connector Surface Mount, Right Angle | |
| 14 Position Circular Connector Plug, Male Pins Solder Cup | |
| 14 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 14 Position Circular Connector Receptacle, Female Sockets Solder | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 2 POSITION SPRING PISTON CONNECT | |
| 2 Position Spring Piston Connector Surface Mount, Right Angle | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 28 Position Spring Piston Connector Through Hole, Right Angle | |
| 28 Position Spring Piston Connector Through Hole | |
| 3 POSITION SPRING PISTON CONNECT | |
| 3 Position Spring Piston Connector Surface Mount, Right Angle | |
| 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 4 POSITION SPRING PISTON CONNECT | |
| 4 Position Spring Piston Connector Surface Mount, Right Angle | |
| 5 Position Circular Connector Plug, Male Pins Solder Cup | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 POSITION SPRING PISTON CONNECT | |
| 5 Position Spring Piston Connector Surface Mount, Right Angle | |
| 6 Position Circular Connector Plug, Male Pins Solder Cup | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 POSITION SPRING PISTON CONNECT | |
| 6 Position Spring Piston Connector Surface Mount, Right Angle | |
| 7 Position Circular Connector Plug, Male Pins Solder Cup | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 7 POSITION SPRING PISTON CONNECT | |
| 7 Position Spring Piston Connector Surface Mount, Right Angle | |
| 8 Position Circular Connector Plug, Male Pins Solder Cup | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Spring Piston Connector Surface Mount, Right Angle | |
| 9 Position Circular Connector Plug, Male Pins Solder Cup | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position Spring Piston Connector Surface Mount, Right Angle | |
| Black Wire Ferrule Connector 16 AWG (1.50mm²) Single Wire | |
| Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire | |
| Black Wire Ferrule Connector DIN Two x 16 AWG (1.50mm²) Two Wire | |
| Black Wire Ferrule Connector Two x 10 AWG (6.00mm²) Two Wire | |
| Blue Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire | |
| Blue Wire Ferrule Connector 18 AWG (0.75mm²) Single Wire | |
| Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire | |
| Blue Wire Ferrule Connector DIN Two x 14 AWG (2.50mm²) Two Wire | |
| BULKHEAD ADAPTER M12 TO RJ45 | |
| CAT 5E SHIELDED FIELD | |
| Circular Connector / / | |
| CONN D-SUB HD PLUG 15POS IDC | |
| CONN D-SUB HD PLUG 15POS R/A | |
| CONN D-SUB HD RCPT 15P SLDR CUP | |
| CONN DIN HDR 15POS | |
| CONN DIN HDR 20POS | |
| CONN DIN HDR 31POS | |
| CONN DIN HDR 32POS | |
| CONN DIN HDR 64POS | |
| CONN DIN RCPT 15POS | |
| CONN DIN RCPT 31POS | |
| CONN FERRUL DIN 14AWG BLU | |
| CONN FERRUL DIN 16AWG BLK | |
| CONN FERRUL DIN 16AWG RED | |
| CONN FERRUL DIN 17AWG RED | |
| CONN FERRUL DIN 18AWG GRY | |
| CONN FERRUL DIN 20AWG WHT | |
| CONN FERRULE 14AWG GRAY | |
| CONN FERRULE 17AWG YLW | |
| CONN FERRULE 18AWG BLUE | |
| CONN FERRULE 18AWG WHT | |
| CONN FERRULE 20AWG ORG | |
| CONN PLUG MALE 10P GOLD SLDR CUP | |
| CONN PLUG MALE 14P GOLD SLDR CUP | |
| CONN PLUG MALE 5P GOLD SLDR CUP | |
| CONN PLUG MALE 6P GOLD SLDR CUP | |
| CONN PLUG MALE 7P GOLD SLDR CUP | |
| CONN PLUG MALE 8P GOLD SLDR CUP | |
| CONN PLUG MALE 9P GOLD SLDR CUP | |
| CONN RCPT FMALE 10P SOLDER CUP | |
| CONN RCPT FMALE 10POS GOLD SLDR | |
| CONN RCPT FMALE 14P SOLDER CUP | |
| CONN RCPT FMALE 5P GOLD SLDR CUP | |
| CONN RCPT FMALE 5POS GOLD SOLDER | |
| CONN RCPT FMALE 6P GOLD SLDR CUP | |
| CONN RCPT FMALE 6POS GOLD SOLDER | |
| CONN RCPT FMALE 7P GOLD SLDR CUP | |
| CONN RCPT FMALE 7POS GOLD SOLDER | |
| CONN RCPT FMALE 8P GOLD SLDR CUP | |
| CONN RCPT FMALE 8POS GOLD SOLDER | |
| CONN RCPT FMALE 9P GOLD SLDR CUP | |
| CONN RCPT FMALE 9POS GOLD SOLDER | |
| Connector Rivet For Dynamic Series | |
| Connector Screws For Dynamic Series | |
| Connector Wire Seal For EconoSeal Series J | |
| Contact Spring Surface Mount | |
| Contact Spring Through Hole | |
| DYNAMIC PUSH RIVET | |
| Gray Wire Ferrule Connector 12 AWG (4.00mm²) Single Wire | |
| Gray Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire | |
| Gray Wire Ferrule Connector 26 AWG (0.14mm²) Single Wire | |
| Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire | |
| Gray Wire Ferrule Connector DIN Two x 12 AWG (4.00mm²) Two Wire | |
| Gray Wire Ferrule Connector DIN Two x 18 AWG (0.75mm²) Two Wire | |
| H10,0/26D R ZH SV | |
| H2,5/21 ZH GR SV | |
| H6,0/23T ZH GN SV | |
| Ivory Wire Ferrule Connector Two x 7 AWG (10.00mm²) Two Wire | |
| Orange Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire | |
| Orange Wire Ferrule Connector Two x 20 AWG (0.50mm²) Two Wire | |
| QDB15 CAP IP-67 D-SUB MALE/FEMAL | |
| Red Wire Ferrule Connector 16 AWG (1.50mm²) Single Wire | |
| Red Wire Ferrule Connector 7 AWG (10.00mm²) Single Wire | |
| Red Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire | |
| Red Wire Ferrule Connector DIN 17 AWG (1.00mm²) Single Wire | |
| Red Wire Ferrule Connector DIN Two x 17 AWG (1.00mm²) Two Wire | |
| Red Wire Ferrule Connector Two x 16 AWG (1.50mm²) Two Wire | |
| SLC CONNECTOR CLIP DESIGN, RIGHT | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SPRING LOADED CONNECTOR WITH PRE | |
| TOOL FOR TIGHTENING RECEPTACLE P | |
| Turquoise Wire Ferrule Connector 22 AWG (0.34mm²) Single Wire | |
| White Wire Ferrule Connector 18 AWG (0.75mm²) Single Wire | |
| White Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire | |
| White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire | |
| White Wire Ferrule Connector DIN Two x 20 AWG (0.50mm²) Two Wire | |
| White Wire Ferrule Connector Two x 18 AWG (0.75mm²) Two Wire | |
| Wire Ferrule Connector 1 AWG (50.00mm²) Single Wire | |
| Wire Ferrule Connector 10 AWG (6.00mm²) Single Wire | |
| Wire Ferrule Connector 12 AWG (4.00mm²) Single Wire | |
| Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire | |
| Wire Ferrule Connector 16 AWG (1.50mm²) Single Wire | |
| Wire Ferrule Connector 2 AWG (35.00mm²) Single Wire | |
| Wire Ferrule Connector 2/0 AWG (70.00mm²) Single Wire | |
| Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire | |
| Wire Ferrule Connector 3 AWG (25.00mm²) Single Wire | |
| Wire Ferrule Connector 3/0 AWG (95.00mm²) Single Wire | |
| Wire Ferrule Connector 6 AWG (16.00mm²) Single Wire | |
| Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire | |
| Wire Ferrule Connector | |
| Yellow Wire Ferrule Connector 10 AWG (6.00mm²) Single Wire | |
| Yellow Wire Ferrule Connector 17 AWG (1.00mm²) Single Wire | |
| Yellow Wire Ferrule Connector DIN Two x 10 AWG (6.00mm²) Two Wire |
| << Prev | Next >> |