TE Connectivity Contacts 926973-1

Description
STD TIMER CONTACT
Request a Quote Datasheet
Description
STD TIMER CONTACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 926973-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
926973-1
Contacts 926973-1
STD TIMER CONTACT

STD TIMER CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
926973-1
Contacts 926973-1
Contacts

Contacts

Buy Now
Connectors - 926973-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
926973-1
Connectors 926973-1
STD TIMER CONTACT

STD TIMER CONTACT

Buy Now
Rectangular Connector Contacts - A107049CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107049CT-ND
Rectangular Connector Contacts A107049CT-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A107049TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107049TR-ND
Rectangular Connector Contacts A107049TR-ND
Socket Contact Tin 13-17 AWG Crimp Power

Socket Contact Tin 13-17 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-926973-1
Electronic Connector 332-926973-1
Signal Contact, Female, Crimp, 13-17AWG, Tin Plated Brass Product overview: 926973-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926973-1 can be used for catalog matching and distributor lookup.

Signal Contact, Female, Crimp, 13-17AWG, Tin Plated Brass Product overview: 926973-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-926973-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dopp-Flachfederkont Rohs Compliant Amp - Te Connectivity - 16H9831 - Newark, An Avnet Company
Chicago, IL, United States
Dopp-Flachfederkont Rohs Compliant Amp - Te Connectivity
16H9831
Dopp-Flachfederkont Rohs Compliant Amp - Te Connectivity 16H9831
DOPP-FLACHFEDERKONT ROHS COMPLIANT: YES

DOPP-FLACHFEDERKONT ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 18AH0562 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
18AH0562
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 18AH0562
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:RAST Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Wire Size AWG Min:17AWG; For Use With:AMP RAST Series Automotive Housing Connectors; RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:RAST Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Wire Size AWG Min:17AWG; For Use With:AMP RAST Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926973-1 926973-1 A107049CT-ND 332-926973-1 16H9831 18AH0562
Product Name Contacts Connectors Rectangular Connector Contacts Electronic Connector Dopp-Flachfederkont Rohs Compliant Amp - Te Connectivity Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - 10016527-111LF - 904806-10016527-111LF - Win Source Electronics
Specs
Mounting Board Edge, Through Hole, Right Angle
View Details
4 suppliers
Din Rail, Channel - 2946-2002-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details