Texas Instruments Datasheets for Buffer Amplifiers

Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 30 31
Product Name Notes
1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85
1.5 GHz Fully Differential Amplifier 8-WSON -40 to 85
130MHz 75mA Rail to Rail Output Amplifier 8-VSSOP -40 to 85
190MHz Rail-to-Rail Output Amplifier with Disable 6-SOT-23 -40 to 85
190MHz Rail-to-Rail Output Amplifier with Disable 8-SOIC -40 to 85
2.8 GHz Ultra Linear Fully Differential Amplifier 14-UQFN -40 to 125
250 MHz, 2.4V CMOS Operational Amplifier with Shutdown 6-SC70 -40 to 85
300 mA High Speed Buffer with Adjustable Current Limit 7-DDPAK/TO-263 -40 to 125
300 mA High Speed Buffer with Adjustable Current Limit 8-SO PowerPAD -40 to 125
44V Dual High Performance, High Fidelity Audio Operational Amplifier 8-PDIP -40 to 85
44V Dual High Performance, High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85
600 MHz, Digital Controlled, Variable Gain Amplifier 16-WQFN -40 to 85
7-GHz, Ultra-Wideband, Fully Differential Amplifier 14-UQFN -40 to 85
8GHz Ultra Wideband Fully Differential Amplifier 14-UQFN -40 to 85
900 MHz Fully Differential Amplifier with Output Limiting Clamp 8-SO PowerPAD -40 to 125
900 MHz Fully Differential Amplifier with Output Limiting Clamp 8-WSON -40 to 125
900 MHz, Digitally Controlled, Variable Gain Amplifier 16-WQFN -40 to 85
900MHz Voltage Feedback Op Amp 5-SOT-23 -40 to 85
900MHz Voltage Feedback Op Amp 8-SOIC -40 to 85
Automotive Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers 8-SOIC -40 to 105
CMOS Dual Operational Amplifier 8-PDIP -40 to 85
CMOS Dual Operational Amplifier 8-PDIP 0 to 70
CMOS Dual Operational Amplifier 8-SOIC -40 to 85
CMOS Dual Operational Amplifier 8-SOIC 0 to 70
CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-CDIP -55 to 125
CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-PDIP -40 to 85
CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-SOIC -40 to 85
CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-VSSOP -40 to 85
CMOS Quad Operational Amplifier 14-PDIP -40 to 85
CMOS Quad Operational Amplifier 14-PDIP 0 to 70
CMOS Quad Operational Amplifier 14-SOIC -40 to 85
CMOS Quad Operational Amplifier 14-SOIC 0 to 70
CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-CDIP -55 to 125
CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-CFP -55 to 125
CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-PDIP -40 to 85
CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-SOIC -40 to 85
Differential, High Speed Op Amp 8-SOIC -40 to 85
Differential, High Speed Op Amp 8-VSSOP -40 to 125
Differential, High Speed Op Amp 8-VSSOP -40 to 85
Dual 130 MHz, 1.25 mA RRIO Operational Amplifiers 8-SOIC -40 to 125
Dual CMOS Rail-to-Rail Input and Output Operational Amplifier 8-SOIC -40 to 125
Dual High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85
Dual High Performance, High Fidelity Audio Operational Amplifier 8-PDIP -40 to 85
Dual High Performance, High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85
Dual High Performance, High Fidelity Audio Operational Amplifier 8-TO-99 -40 to 85
Dual Micropower Rail-to-Rail Output Single Supply Operational Amplifier 8-PDIP -40 to 85
Dual Micropower Rail-to-Rail Output Single Supply Operational Amplifier 8-SOIC -40 to 85
Dual Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 8-PDIP -40 to 85
Dual Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 8-SOIC -40 to 85
Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-SOIC -40 to 85
Dual Wideband, Low Noise, 160MHz, Operational Amplifiers 8-VSSOP -40 to 85
Dual Wideband, Low Noise, Voltage Feedback Op Amp 10-CFP -55 to 125
Dual Wideband, Low Noise, Voltage Feedback Op Amp 8-CDIP -55 to 125
Dual Wideband, Low Noise, Voltage Feedback Op Amp 8-SOIC -40 to 85
High Current, Low Distortion Rail-to-Rail Output Audio Operational Amplifier 8-MSOP-PowerPAD -40 to 85
High performance Quad DVGA with quick power down mode 54-WQFN -40 to 85
High Performance, High Fidelity Rail-to-Rail Input/Output Audio Operational Amplifier 8-SOIC -40 to 85
High Performance, High Fidelity, Fully-Differential Audio Operational Amplifier 8-SO PowerPAD -40 to 85
High Performance, High Fidelity, High Current Audio Buffer 5-DDPAK/TO-263 -40 to 85
High-Speed, Closed-Loop Buffer 5-SOT-23 -40 to 85
High-Speed, Closed-Loop Buffer 8-SOIC -40 to 85
Low power 130MHz 75mA Rail to Rail Output Amp 5-SOT-23 -40 to 85
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 5-SOT-23 -40 to 85
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 8-SOIC -40 to 85
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 14-SOIC -40 to 85
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 14-TSSOP -40 to 85
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 8-SOIC -40 to 85
Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 8-VSSOP -40 to 85
Low Power, Low Noise IF and Baseband Dual 16 bit ADC Driver With Digitally Controlled Gain 32-WQFN -40 to 85
Precision CMOS Dual Operational Amplifier 8-PDIP -40 to 85
Precision CMOS Dual Operational Amplifier 8-SOIC -40 to 85
Precision CMOS Quad Operational Amplifier 14-SOIC -40 to 85
Precision CMOS Single Operational Amplifier 8-PDIP -40 to 85
Precision CMOS Single Operational Amplifier 8-SOIC -40 to 85
Quad CMOS Rail-to-Rail Input and Output Operational Amplifier 14-SOIC -40 to 125
Quad High Performance, High Fidelity Audio Operational Amplifier 14-TSSOP -40 to 85
Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 14-CDIP -55 to 125
Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 14-PDIP -40 to 85
Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 14-SOIC -40 to 85
Rail-to-Rail Input and Output, 2.7V Op Amp in micro SMD package with Shutdown 8-DSBGA -40 to 85
Rail-to-Rail Input and Output, 2.7V Op Amp in micro SMD package with Shutdown 8-VSSOP -40 to 85
Single 130 MHz, 1.25 mA RRIO Operational Amplifiers 6-SOT -40 to 125
Single Supply 345 MHz Rail-to-Rail Output Amplifier 6-SOT -40 to 125
Single Supply, Dual 345 MHz Rail-to-Rail Output Amplifier 8-SOIC -40 to 125
Single/ Dual Ultra Low Noise Wideband Operational Amplifier 5-SOT-23 -40 to 125
Single/ Dual Ultra Low Noise Wideband Operational Amplifier 8-SOIC -40 to 125
Single/ Dual Ultra Low Noise Wideband Operational Amplifier 8-VSSOP -40 to 125
TFT-LCD Single, 16V, Rail-to-Rail High Output Operational Amplifier 5-SOT-23 -40 to 85
Tiny CMOS Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
Tiny Low power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 125
Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown 5-SOT-23 -40 to 125
Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown 8-WSON -40 to 125
Wideband, Low Power, Linear Variable Gain Amplifier 14-SOIC -40 to 85
Wideband, Low Power, Linear Variable Gain Amplifier 14-TSSOP -40 to 85
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier 14-SOIC -40 to 85
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier 14-TSSOP -40 to 85
Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier 8-SOIC -40 to 85
Wideband, Low Power, Linear-in-dB, Variable Gain Amplifier 8-VSSOP -40 to 85
Wideband, Low Power, Variable Gain Amplifier 8-SOIC -40 to 85
Wideband, Low Power, Variable Gain Amplifier 8-VSSOP -40 to 85

<< Prev Next >>