Texas Instruments LMC6482 CMOS Dual Rail-to-Rail Input and Output Operational Amplifier LMC6482AIN

Description
CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6482 CMOS Dual Rail-to-Rail Input and Output Operational Amplifier - LMC6482AIN - Texas Instruments
Dallas, TX, United States
LMC6482 CMOS Dual Rail-to-Rail Input and Output Operational Amplifier
LMC6482AIN
LMC6482 CMOS Dual Rail-to-Rail Input and Output Operational Amplifier LMC6482AIN
CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-PDIP -40 to 85

CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6482AIN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6482AIN-ND
Instrumentation, Op Amps, Buffer Amps LMC6482AIN-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 1.5MHz Operational Amplifier IC
687-LMC6482AIN
Dual 1.5MHz Operational Amplifier IC 687-LMC6482AIN
Dual Op-Amp, 1.5MHz BW, CMOS, PDIP-8 Product overview: LMC6482AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6482AIN can be used for catalog matching and distributor lookup.

Dual Op-Amp, 1.5MHz BW, CMOS, PDIP-8 Product overview: LMC6482AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6482AIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6482AIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6482AIN
Instrumentation, OP Amps, Buffer Amps LMC6482AIN
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6482AIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6482AIN
Integrated Circuits (ICs) - Linear - Amplifiers LMC6482AIN
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6482AIN LMC6482AIN-ND 687-LMC6482AIN LMC6482AIN LMC6482AIN
Product Name LMC6482 CMOS Dual Rail-to-Rail Input and Output Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 1.5MHz Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 3 to 15.5 volts 3 to 15.5 volts 3 volts
VOS 0.7500 millivolts 0.1100 millivolts
Quiescent Current (IQ) 700 microamps
CMRR 70 dB
GBW 1.5 MHz 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA132 Low Power, Single-Supply Difference Amplifier - INA132U - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
10 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101CM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers