Texas Instruments Operational Amplifier IC LMC6462AMN

Description
IC CMOS 2 CIRCUIT 8MDIP Product overview: LMC6462AMN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6462AMN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CMOS 2 CIRCUIT 8MDIP Product overview: LMC6462AMN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6462AMN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-LMC6462AMN
Operational Amplifier IC 687-LMC6462AMN
IC CMOS 2 CIRCUIT 8MDIP Product overview: LMC6462AMN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6462AMN can be used for catalog matching and distributor lookup.

IC CMOS 2 CIRCUIT 8MDIP Product overview: LMC6462AMN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6462AMN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1228365-LMC6462AMN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1228365-LMC6462AMN
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1228365-LMC6462AMN
Win Source Part Number: 1228365-LMC6462AMN Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 2 Standard Package: 1 Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 0.028V/µs Gain Bandwidth Product: 50 kHz Current - Input Bias: 0.15 pA Voltage - Input Offset: 250 µV Current - Supply: 50µA (x2 Channels) Current - Output / Channel: 75 mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-MDIP Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: National Semiconductor Other Names: 2156-LMC6462AMN,NATN SCLMC6462AMN RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 15.5 V

Win Source Part Number: 1228365-LMC6462AMN
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 2
Standard Package: 1
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.028V/µs
Gain Bandwidth Product: 50 kHz
Current - Input Bias: 0.15 pA
Voltage - Input Offset: 250 µV
Current - Supply: 50µA (x2 Channels)
Current - Output / Channel: 75 mA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-MDIP
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: National Semiconductor
Other Names: 2156-LMC6462AMN,NATNSCLMC6462AMN
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 15.5 V

Buy Now Datasheet
 - LMC6462AMN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6462AMN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6462AMN
Instrumentation, OP Amps, Buffer Amps LMC6462AMN
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6462AMN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6462AMN
Integrated Circuits (ICs) - Linear - Amplifiers LMC6462AMN
IC CMOS 2 CIRCUIT 8MDIP

IC CMOS 2 CIRCUIT 8MDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMC6462AMN 1228365-LMC6462AMN LMC6462AMN LMC6462AMN LMC6462AMN
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Slew Rate 0.0280 V/µs 0.0280 V/µs 0.0280 V/µs 2.80E-8 V/µs
Bandwidth 0.0500 MHz 0.0500 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type Bulk 8-DIP (0.300", 7.62mm) DIP; PDIP; PDIP8 DIP; 8-DIP (0.300\", 7.62mm) 8-DIP (0.300, 7.62mm)
Source Current (IS) 0.0500 milliamps 0.0500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD Ultra-Micropower (25µA) Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2726PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers