Texas Instruments LMC6462 Dual Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier LMC6462AIN

Description
Dual Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6462 Dual Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier - LMC6462AIN - Texas Instruments
Dallas, TX, United States
LMC6462 Dual Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier
LMC6462AIN
LMC6462 Dual Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier LMC6462AIN
Dual Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 8-PDIP -40 to 85

Dual Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 50kHz Operational Amplifier IC
687-LMC6462AIN
Dual 50kHz Operational Amplifier IC 687-LMC6462AIN
Dual Op Amp, 50kHz BW, 250uV Vos, 70dB CMRR, PDIP Product overview: LMC6462AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 50kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6462AIN can be used for catalog matching and distributor lookup.

Dual Op Amp, 50kHz BW, 250uV Vos, 70dB CMRR, PDIP Product overview: LMC6462AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 50kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6462AIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6462AIN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6462AIN-ND
Instrumentation, Op Amps, Buffer Amps LMC6462AIN-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6462AIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6462AIN
Instrumentation, OP Amps, Buffer Amps LMC6462AIN
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6462AIN - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMC6462AIN
Instrumentation, OP Amps, Buffer Amps LMC6462AIN
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6462AIN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6462AIN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6462AIN
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6462AIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6462AIN
Integrated Circuits (ICs) - Linear - Amplifiers LMC6462AIN
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6462AIN 687-LMC6462AIN LMC6462AIN-ND LMC6462AIN LMC6462AIN LMC6462AIN LMC6462AIN
Product Name LMC6462 Dual Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier Dual 50kHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 3 to 15.5 volts 3 to 15.5 volts 3 volts 3 volts
VOS 0.5000 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 27.5 microamps
CMRR 70 dB
GBW 0.0500 MHz 0.0500 MHz 0.0500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC204DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
SOT23 Operational Amplifier IC - 687-CLC404AJM5 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2600 V/µs
Bandwidth 175 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers