The LMC6484AIMX is a CMOS quad operational amplifier featuring rail-to-rail input and output capabilities, making it suitable for applications requiring a wide input signal range. It operates effectively across supply voltages of 3V, 5V, and 15V, with a rail-to-rail output swing that maintains performance down to loads of 600Ω. The device exhibits excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) of 82dB, along with ultra-low input current of 20fA, which is beneficial for precision applications. It is designed for various applications including data acquisition, currency counters, and patient monitoring systems. The LMC6484AIMX is available in a 14-pin SOIC package and is specified for operation within a temperature range of -40°C to 85°C.
CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-SOIC -40 to 85
4-Ch CMOS Op Amp, 1.5MHz GBW, 0.02pA Ib, Rail-to-Rail, SOIC Product overview: LMC6484AIMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6484AIMX can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082871-LMC6484AIMX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 110μV
Family Name: LMC6484
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V
Operating Supply Current: 2.6mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.5MHz
Alternative Parts (Cross-Reference): AD8644AR-REEL; AD8644AR-REEL7; AD8644ARZ-REEL;
Introduction Date: May 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Signal Processing, Medical, Sensing & Instrumentation
Operational Amplifiers - Op Amps Ultra-low Bias Current, Precision CMOS Rail-to-Rail Input and Output Quad Operational Amplifier 14-SOIC -40 to 85
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6484AIMX | 687-LMC6484AIMX | LMC6484AIMXTR-ND | 082871-LMC6484AIMX | LMC6484AIMX | LMC6484AIMX | LMC6484AIMX | LMC6484AIMX |
| Product Name | LMC6484 CMOS Quad Rail to Rail Input and Output Operational Amplifier | 1.5MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6484AIMX | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15.5 volts | 3 to 15.5 volts | 15.5 volts | ||||
| VOS | 3 millivolts | 0.1100 millivolts | 0.1100 millivolts | |||||
| Quiescent Current (IQ) | 8100 microamps | |||||||
| CMRR | 70 dB | |||||||
| GBW | 1.5 MHz | 1.5 MHz | 1.5 MHz |