Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084IM LMC6084IM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1201191-LMC6084IM Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.2mA Amplifier Type: General Purpose Slew Rate: 1.5V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 0.01pA Voltage - Input Offset: 150μV Current - Output / Channel: 34mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LMC6084 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1201191-LMC6084IM Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.2mA Amplifier Type: General Purpose Slew Rate: 1.5V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 0.01pA Voltage - Input Offset: 150μV Current - Output / Channel: 34mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LMC6084 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084IM - 1201191-LMC6084IM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084IM
1201191-LMC6084IM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084IM 1201191-LMC6084IM
Manufacturer: Texas Instruments Win Source Part Number: 1201191-LMC6084IM Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.2mA Amplifier Type: General Purpose Slew Rate: 1.5V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 0.01pA Voltage - Input Offset: 150μV Current - Output / Channel: 34mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LMC6084 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1201191-LMC6084IM
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.2mA
Amplifier Type: General Purpose
Slew Rate: 1.5V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 0.01pA
Voltage - Input Offset: 150μV
Current - Output / Channel: 34mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LMC6084
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V

Buy Now
Instrumentation, Op Amps, Buffer Amps - LMC6084IM-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6084IM-ND
Instrumentation, Op Amps, Buffer Amps LMC6084IM-ND
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 1.3MHz 15.5V SOIC Operational Amplifier IC
687-LMC6084IM
Quad 1.3MHz 15.5V SOIC Operational Amplifier IC 687-LMC6084IM
Quad Op-Amp, 1.3MHz BW, 150uV Vos, 4.5-15.5V, SOIC, CMOS Product overview: LMC6084IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6084IM can be used for catalog matching and distributor lookup.

Quad Op-Amp, 1.3MHz BW, 150uV Vos, 4.5-15.5V, SOIC, CMOS Product overview: LMC6084IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6084IM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084IM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6084IM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6084IM
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6084IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6084IM
Integrated Circuits (ICs) - Linear - Amplifiers LMC6084IM
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC6084IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6084IM
Instrumentation, OP Amps, Buffer Amps LMC6084IM
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1201191-LMC6084IM LMC6084IM-ND 687-LMC6084IM LMC6084IM LMC6084IM LMC6084IM
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084IM Instrumentation, Op Amps, Buffer Amps Quad 1.3MHz 15.5V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Single-Supply Rail-Rail-Out
Supply Voltage (VS) 4.5 to 15.5 volts 4.5 to 15.5 volts 4.5 volts
Source Current (IS) 2.2 milliamps 2.2 milliamps 2.2 milliamps 2.2 milliamps
VOS 0.1500 millivolts 0.1500 millivolts
IBIAS 1.00E-8 µA 1.00E-8 µA
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1898869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2721PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 10 µA
View Details
2 suppliers
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
3 suppliers