Texas Instruments Operational Amplifier IC LMC6462B-MDC

Description
IC CMOS 2 CIRCUIT DIE Product overview: LMC6462B-MDC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6462B-MDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CMOS 2 CIRCUIT DIE Product overview: LMC6462B-MDC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6462B-MDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-LMC6462B-MDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LMC6462B-MDC
Operational Amplifier IC 687-LMC6462B-MDC
IC CMOS 2 CIRCUIT DIE Product overview: LMC6462B-MDC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6462B-MDC can be used for catalog matching and distributor lookup.

IC CMOS 2 CIRCUIT DIE Product overview: LMC6462B-MDC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6462B-MDC can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6462B-MDC - 1055151-LMC6462B-MDC - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6462B-MDC
1055151-LMC6462B-MDC
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6462B-MDC 1055151-LMC6462B-MDC
Manufacturer: Texas Instruments Win Source Part Number: 1055151-LMC6462B-MDC Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.028 V/μs Current - Input Bias: 0.15pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V Operating Supply Current: 50μA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 50kHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055151-LMC6462B-MDC
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.028 V/μs
Current - Input Bias: 0.15pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V
Operating Supply Current: 50μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 50kHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6462B-MDC - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6462B-MDC
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6462B-MDC
IC CMOS 2 CIRCUIT DIE

IC CMOS 2 CIRCUIT DIE

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6462B-MDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6462B-MDC
Instrumentation, OP Amps, Buffer Amps LMC6462B-MDC
CMOS Amplifier 2 Circuit Rail-to-Rail Die

CMOS Amplifier 2 Circuit Rail-to-Rail Die

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6462B-MDC
Integrated Circuits (ICs) - Linear - Amplifiers LMC6462B-MDC
IC CMOS 2 CIRCUIT DIE

IC CMOS 2 CIRCUIT DIE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMC6462B-MDC 1055151-LMC6462B-MDC LMC6462B-MDC LMC6462B-MDC LMC6462B-MDC
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6462B-MDC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Slew Rate 0.0280 V/µs 0.0280 V/µs 0.0280 V/µs 2.80E-8 V/µs
Bandwidth 0.0500 MHz 0.0500 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube Die -40degC ~ 85degC (TJ)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Operational Amplifier IC - 687-ALD2711ASA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
View Details
2 suppliers
Op Amps - 1922938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details