Texas Instruments LMC6084 Precision CMOS Quad Operational Amplifier LMC6084IMX

Description
Precision CMOS Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Precision CMOS Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6084 Precision CMOS Quad Operational Amplifier - LMC6084IMX - Texas Instruments
Dallas, TX, United States
LMC6084 Precision CMOS Quad Operational Amplifier
LMC6084IMX
LMC6084 Precision CMOS Quad Operational Amplifier LMC6084IMX
Precision CMOS Quad Operational Amplifier 14-SOIC -40 to 85

Precision CMOS Quad Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 1.3MHz SOIC Operational Amplifier IC
687-LMC6084IMX
Quad 1.3MHz SOIC Operational Amplifier IC 687-LMC6084IMX
Quad Op-Amp, 1.3MHz GBW, 150uV Vos, SOIC, 4-Ch CMOS Product overview: LMC6084IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6084IMX can be used for catalog matching and distributor lookup.

Quad Op-Amp, 1.3MHz GBW, 150uV Vos, SOIC, 4-Ch CMOS Product overview: LMC6084IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6084IMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6084IMX-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6084IMX-ND
Instrumentation, Op Amps, Buffer Amps LMC6084IMX-ND
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084IMX - 1201193-LMC6084IMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084IMX
1201193-LMC6084IMX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084IMX 1201193-LMC6084IMX
Manufacturer: Texas Instruments Win Source Part Number: 1201193-LMC6084IMX Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.2mA Amplifier Type: General Purpose Slew Rate: 1.5V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 0.01pA Voltage - Input Offset: 150μV Current - Output / Channel: 34mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: LMC6084 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1201193-LMC6084IMX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.2mA
Amplifier Type: General Purpose
Slew Rate: 1.5V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 0.01pA
Voltage - Input Offset: 150μV
Current - Output / Channel: 34mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: LMC6084
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6084IMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6084IMX
Integrated Circuits (ICs) - Linear - Amplifiers LMC6084IMX
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC6084IMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6084IMX
Instrumentation, OP Amps, Buffer Amps LMC6084IMX
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMC6084IMX - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMC6084IMX
Instrumentation, OP Amps, Buffer Amps LMC6084IMX
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
IC OPAMP GP 1.3MHZ RRO 14SOIC - 815-LMC6084IMX - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1.3MHZ RRO 14SOIC
815-LMC6084IMX
IC OPAMP GP 1.3MHZ RRO 14SOIC 815-LMC6084IMX
IC OPAMP GP 1.3MHZ RRO 14SOIC

IC OPAMP GP 1.3MHZ RRO 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084IMX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6084IMX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6084IMX
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number LMC6084IMX 687-LMC6084IMX LMC6084IMX-ND 1201193-LMC6084IMX LMC6084IMX LMC6084IMX LMC6084IMX 815-LMC6084IMX LMC6084IMX
Product Name LMC6084 Precision CMOS Quad Operational Amplifier Quad 1.3MHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6084IMX Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 1.3MHZ RRO 14SOIC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.5 to 15.5 volts 4.5 to 15.5 volts 4.5 to 15.5 volts 4.5 volts
VOS 0.3500 millivolts 0.1500 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 75 dB
GBW 1.3 MHz 1.3 MHz 1.3 MHz 1.3 MHz
Unlock Full Specs
to access all available technical data