Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 14-SOIC -40 to 85
Quad Op Amp, 50kHz BW, CMOS, Rail-to-Rail, 110uA, SOIC Product overview: LMC6464BIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50kHz, 110uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 50kHz, 110uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6464BIM/NOPB can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 4 Func, 3000uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1055153-LMC6464BIM/N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.028 V/μs
Current - Input Bias: 0.15pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V
Operating Supply Current: 90μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 50kHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Medical, Signal Processing
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Upwr 3V Prec R/R I/O Op Amp
IC, OP AMP QUAD MPWR R-R 14SO; No. of Amplifiers:4 Amplifier; Bandwidth:50kHz; Slew Rate:0.015V/µs; Supply Voltage Range:3V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
LMC6464 QUAD MICROPOWER, RAIL-TO
IC OPAMP GP 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMC6464BIM/NOPB | 687-LMC6464BIM/NOPB | LMC6464BIM/NOPB-ND | LMC6464BIM/NOPB | 1055153-LMC6464BIM/NOPB | LMC6464BIM/NOPB | LMC6464BIM/NOPB | 28AH2796 | LMC6464BIM/NOPB | LMC6464BIM/NOPB | LMC6464BIM/NOPB | 815-LMC6464BIM/NOPB | LMC6464BIM/NOPB |
| Product Name | LMC6464 Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | Quad 50kHz 110uA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6464BIM/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Ic, Op Amp Quad Mpwr R-R 14So; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14SOIC | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 15.5 volts | 3 to 15.5 volts | 3 to 15.5 volts | 3 to 15.5 volts | 3 volts | 3 volts | |||||||
| VOS | 0.5000 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||||||
| Quiescent Current (IQ) | 27.5 microamps | ||||||||||||
| CMRR | 70 dB |