Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 14-SOIC -40 to 85
Texas Instruments LMC6464AIM/NOPB
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, Rail-to-Rail, CMOS, 50kHz BW, 75mA, SOIC Product overview: LMC6464AIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50kHz, 75mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 50kHz, 75mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6464AIM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201206-LMC6464AIM/N
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 90μA
Amplifier Type: General Purpose
Slew Rate: 0.028V/μs
Gain Bandwidth Product: 50kHz
Current - Input Bias: 0.15pA
Voltage - Input Offset: 250μV
Current - Output / Channel: 75mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: LMC6464
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 15.5V, ±1.5V ~ 7.75V
Operational Amplifiers - Op Amps QUAD MICROPOWER RRIO CMOS OP AMP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC, OP AMP, QUAD, SMD; No. of Amplifiers:4 Amplifier; Bandwidth:50kHz; Slew Rate:0.015V/µs; Supply Voltage Range:3V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6464AIM/NOPB | 5344125 | 5344125P | LMC6464AIM/NOPB-ND | 687-LMC6464AIM/NOPB | 1201206-LMC6464AIM/NOPB | LMC6464AIM/NOPB | LMC6464AIM/NOPB | 28AH2795 | LMC6464AIM/NOPB | LMC6464AIM/NOPB |
| Product Name | LMC6464 Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Quad 50kHz 75mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6464AIM/NOPB | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Quad, Smd; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 15.5 volts | 3 to 15.5 volts | 3 to 15.5 volts | 3 to 15.5 volts | 3 volts | ||||||
| VOS | 0.5000 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||||
| Quiescent Current (IQ) | 27.5 microamps | ||||||||||
| CMRR | 70 dB |