CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-SOIC -40 to 85
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 1.5MHz GBW, 0.02pA Ib, Rail-to-Rail, CMOS, SOIC Product overview: LMC6484IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6484IMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201218-LMC6484IMX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.6mA
Amplifier Type: General Purpose
Slew Rate: 1.3V/μs
Gain Bandwidth Product: 1.5MHz
Current - Input Bias: 0.02pA
Voltage - Input Offset: 110μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): TS914IYD; AD8644AR-REEL; AD8644ARZ-REEL; LMC6484IMX/NOPB; LMC6484IM;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Signal Processing, Medical, Sensing & Instrumentation
Family Part Number: LMC6484
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 15.5V, ±1.5V ~ 7.75V
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Ultra-low Bias Current, Precision CMOS Rail-to-Rail Input and Output Quad Operational Amplifier 14-SOIC -40 to 85
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6484IMX | LMC6484IMXTR-ND | 687-LMC6484IMX | 1201218-LMC6484IMX | LMC6484IMX | LMC6484IMX | LMC6484IMX | LMC6484IMX | LMC6484IMX | LMC6484IMX |
| Product Name | LMC6484 CMOS Quad Rail to Rail Input and Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 1.5MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6484IMX | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15.5 volts | 3 to 15.5 volts | 15.5 volts | ||||||
| VOS | 3 millivolts | 0.1100 millivolts | 0.1100 millivolts | 0.1100 millivolts | ||||||
| Quiescent Current (IQ) | 8100 microamps | |||||||||
| CMRR | 70 dB | |||||||||
| GBW | 1.5 MHz | 1.5 MHz | 1.5 MHz | 1.5 MHz |