Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 8-VSSOP -40 to 85
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Channel 130MHz Audio Amplifier, 75mA, Rail-to-Rail, 8-VSSOP Product overview: LMH6643MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 130MHz, 75mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 130MHz, 75mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6643MM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201540-LMH6643MM
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 130MHz
Supply Current: 2.7mA
Amplifier Type: Voltage Feedback
Slew Rate: 135V/μs
Current - Input Bias: 1.6μA
Voltage - Input Offset: 1mV
Current - Output / Channel: 75mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: LMH6643
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 12.8V, ±1.35V ~ 6.4V
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual Channel, Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier 8-VSSOP -40 to 85
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6643MM | LMH6643MMTR-ND | 687-LMH6643MM | 1201540-LMH6643MM | LMH6643MM | LMH6643MM | LMH6643MM | LMH6643MM |
| Product Name | LMH6643 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers | Instrumentation, Op Amps, Buffer Amps | Dual 130MHz 75mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6643MM | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Package Type | SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Features | Rail-Rail-Out | Single-Supply | ||||||
| Source Current (IS) | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | ||||
| Slew Rate | 135 V/µs | 135 V/µs | 135 V/µs | 1.35E-4 V/µs | 135 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |