The LMC6082 is a precision CMOS dual operational amplifier with single-supply operation from 4.5V to 15.5V, a typical offset voltage of 150μV, and ultra-low input bias current of 10fA. It offers rail-to-rail output swing within 20mV of the supply rails with a 2kΩ load and includes the negative supply rail in its input common-mode range. The device is available in an 8-pin PDIP package with an operating temperature range of -40°C to 85°C.
Precision CMOS Dual Operational Amplifier 8-PDIP -40 to 85
Operational Amplifier, 2 Func, 350uV Offset-Max, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 109690-LMC6082IN/NOP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.01pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
Dual Op Amp, CMOS, 1.3MHz GBW, 800uV Vos, 1.5mA, PDIP Product overview: LMC6082IN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 1.5mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 1.5mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6082IN/NOPB can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
Precision Amplifiers Prec CMOS Dual Op Amp
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6082IN/NOPB | LMC6082IN/NOPB | 109690-LMC6082IN/NOPB | LMC6082IN/NOPB-ND | 687-LMC6082IN/NOPB | LMC6082IN/NOPB | LMC6082IN/NOPB | LMC6082IN/NOPB |
| Product Name | LMC6082 Precision CMOS Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6082IN/NOPB | Instrumentation, Op Amps, Buffer Amps | Dual 1.3MHz 1.5mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 volts | ||||
| VOS | 0.3500 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | |||||||
| CMRR | 75 dB |