The LMC6442 is a dual micropower rail-to-rail output operational amplifier designed for battery-powered systems requiring low supply current and wide input voltage range including ground. It is packaged in an 8-pin SOIC with dimensions of 6.5 mm length, 5.4 mm width, and 2.0 mm thickness. The device operates from 1.8 V to 11 V, consumes 3.2 μiA per amplifier at 2.2 V supply, and provides a gain-bandwidth product of 9.5 kHz. Output swing reaches within 30 mV of the supply rails. The junction temperature range is -40°C to 85°C, and the package supports reflow soldering up to 260°C. RoHS compliant and lead-free.
Dual Micropower Rail-to-Rail Output Single Supply Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, Rail-to-Rail, 10.5kHz GBW, 1.9uA, SOIC Product overview: LMC6442IMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10.5kHz, 1.9uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10.5kHz, 1.9uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6442IMX/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 115780-LMC6442IMX/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0041 V/μs
Current - Input Bias: 0.005pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 11 V, ±0.9 V to 5.5 V
Operating Supply Current: 1.9μA
Channel Output Current: 2.1mA
Gain Bandwidth Product (GBP): 10.5kHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 8000uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 2 Func, 8000uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual Micropower Rail-to-Rail Output Single Supply Operational Amplifier 8-SOIC -40 to 85
LMC6442 DUAL MICROPOWER RAIL-TO-
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6442IMX/NOPB | 687-LMC6442IMX/NOPB | 296-35443-1-ND | 115780-LMC6442IMX/NOPB | LMC6442IMX/NOPB | LMC6442IMX/NOPB | LMC6442IMX/NOPB | LMC6442IMX/NOPB | LMC6442IMX/NOPB | LMC6442IMX/NOPB |
| Product Name | LMC6442 Dual Micropower Rail-to-Rail Output Single Supply Operational Amplifier | Dual 10.5kHz 1.9uA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6442IMX/NOPB | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 11 volts | 2.2 to 10 volts | 1.8 to 11 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 3 millivolts | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 1.2 microamps | |||||||||
| CMRR | 67 dB |